Philips logo

Philips ErgoFit FC9266/01 vacuum 1,5 L Cylinder vacuum Dry 2000 W Bagless

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9320
Info modified on:
13 Apr 2024, 03:10:29
Philips FC9266/01 user manual (17 MB)
Retail Leaflet (368 KB)
Bullet Points Philips ErgoFit FC9266/01 vacuum 1,5 L Cylinder vacuum Dry 2000 W Bagless:
  • - PostureProtect handle
  • - Fingertip control, LCD-display
  • - Rotating hose connection
  • - Automatic filter-cleaning
  • - Exceptionally silent
  • - Outstanding cleaning power
Long product name Philips ErgoFit FC9266/01 vacuum 1,5 L Cylinder vacuum Dry 2000 W Bagless:

Philips ErgoFit Bagless vacuum cleaner

Philips ErgoFit FC9266/01 vacuum 1,5 L Cylinder vacuum Dry 2000 W Bagless:

Maximum comfort, minimum effort
Enjoy a better posture with up to 70% less bending
Feel the relief of a better posture! This vacuum cleaner results in significantly less bending while cleaning and brings you more comfort

Short summary description Philips ErgoFit FC9266/01 vacuum 1,5 L Cylinder vacuum Dry 2000 W Bagless:

Philips ErgoFit FC9266/01, 2000 W, Cylinder vacuum, Dry, Bagless, 1,5 L, HEPA

Long summary description Philips ErgoFit FC9266/01 vacuum 1,5 L Cylinder vacuum Dry 2000 W Bagless:

Philips ErgoFit FC9266/01. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Red

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.