location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Paper photo PremSemiglossA4 20sh+S041706 photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper photo PremSemiglossA4 20sh+S041706
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041332BK
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Epson Paper photo PremSemiglossA4 20sh+S041706 photo paper:
This short summary of the Epson Paper photo PremSemiglossA4 20sh+S041706 photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Paper photo PremSemiglossA4 20sh+S041706, 251 g/m², 450 g, 243 x 230 x 5 mm, A4, 20 sheets

Long summary description Epson Paper photo PremSemiglossA4 20sh+S041706 photo paper:
This is an auto-generated long summary of Epson Paper photo PremSemiglossA4 20sh+S041706 photo paper based on the first three specs of the first five spec groups.

Epson Paper photo PremSemiglossA4 20sh+S041706. Media weight: 251 g/m². Weight: 450 g. Dimensions (WxDxH): 243 x 230 x 5 mm, Media size (1 slide): A4, Media sheets per package: 20 sheets

Features
Media weight *
251 g/m²
Weight & dimensions
Weight
450 g
Other features
Dimensions (WxDxH)
243 x 230 x 5 mm
Media size (1 slide)
A4
Media sheets per package
20 sheets
Country Distributor
Deutschland 1 distributor(s)