location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C543dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C543dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26B0033
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C543dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 417 MHz
Warranty: 1 Year
Long product name Lexmark C543dn Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C543dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 ppm, 1200 x 1200 dpi, 417MHz, 128MB, RJ-45, USB 2.0, 21kg, Grey
More>>>
Lexmark C543dn Colour 1200 x 1200 DPI A4:
The official description of Lexmark C543dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, Professional and Budget-Conscious
Offers built-in duplex printing to drive down paper waste and costs. A Lexmark bonus: ships with up to 2,000*-page colour and 2,500*-page black toner cartridges for great value, savings and convenience. (*Average continuous black or continuous composite Cyan, Magenta and Yellow declared cartridge yields in accordance with ISO/IEC 19798)

Convenience By Your Side
Make a big impact on your business with a colour printer that is genuinely desktop-friendly. With its small, attractive new design and quiet operation, the Lexmark C543dn colour laser printer will be a welcome addition to your desktop or small workgroup.

Trust Lexmark Colour Expertise
Studies show that colour can significantly increase brand recognition and reader retention. The C543dn brings out the finest details with vivid 1200 x 1200 dpi colour and helps you keep colour costs in check with Lexmark ColorSaver™ technology.

Lexmark Rewards—Save Money and the Planet
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Save Money and the Planet
Lexmark supplies help protect the environment, too. Using Lexmark High Yield Toner Cartridges conserves resources by reducing the number of cartridges you use over the life of your printer.

Eco-Responsible
Saving resources means everyone wins—your business, your budget and the environment! Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for Lexmark C540 Series printers never require shaking to deliver their full declared yield.

Short summary description Lexmark C543dn Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C543dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C543dn, Laser, Colour, 1200 x 1200 DPI, A4, 20 ppm, Network ready

Long summary description Lexmark C543dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C543dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C543dn. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
Economical printing
Yes
Features
Maximum duty cycle *
35000 pages per month
Recommended duty cycle
1500
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
900 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
640 MB
Processor frequency
417 MHz
Sound pressure level (printing)
47 dB
Design
Display
No
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 B, BSMI B, VCCI B, US FDA, FCC B, UL 60950-1, EN/IEC 60320-1, CE B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 B, EN 55024, EN/IEC 60825-1, UL/DEMKO GS, AR S, SMA C-tick mark B, CCC B, CISPIR 22 B, MIC Mark, EK Mark
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah
Linux operating systems supported
Fedora 6, RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Operating temperature (T-T)
60 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21 kg
Dimensions (WxDxH)
424 x 400 x 292 mm
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
595 x 495 x 402 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:27:20
Uk has collected 10 expert reviews for Lexmark C543dn Colour 1200 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-04 01:27:20
Lexmarks C543dn colour laser printer sports a completely new engine and is available at a temptingly low price. A small office printing simple, everyday documents might find the Lexmark C543DN a good value - especially considering a duplexer comes...
Bottom line The Lexmark C543DN would make a decent, low-cost printer for small offices with light graphics needs. Susan Silvius Lowest online price: ££158.96 Buy it now: click here...
80%
theregister.co.uk
Updated:
2015-01-04 01:27:20
The boundary between colour inkjet and colour laser printers continues to blur, as the colour quality of lasers improves and the speed and paper-handling of inkjets is ratcheted up too. There’s a price-band in the middle, around the £200-250 mark, wher...
Bottom line The Lexmark C543DN is a solid laser printer for a small office or workgroup, with the advantage of duplex print to save paper. Its new colour laser engine works well, though colours can be over-saturated. Speeds are generally reasonable, but running c...
65%
trustedreviews.com
Updated:
2015-01-04 01:27:20
Colour is definitely the new black in laser printers, with four-colour machines continuing to drop in price and squeeze the market for straight monochrome devices. Lexmark's C543dn uses a completely new colour laser engine and comes in at around £250 for...
80%