SUBBLIM logo

SUBBLIM SUBKBC-0SSK51 keyboard Universal USB QWERTY Spanish Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2266
Info modified on:
10 Aug 2024, 09:17:53
Short summary description SUBBLIM SUBKBC-0SSK51 keyboard Universal USB QWERTY Spanish Black, White:

SUBBLIM SUBKBC-0SSK51, Full-size (100%), Wired, USB, Membrane, QWERTY, Black, White

Long summary description SUBBLIM SUBKBC-0SSK51 keyboard Universal USB QWERTY Spanish Black, White:

SUBBLIM SUBKBC-0SSK51. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 1,5 m. Recommended usage: Universal. Product colour: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.