location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 5000VA RM 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT5000RMXLI
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W :
The long product name of APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS RT, 5000VA/3500W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 3 U
More>>>
APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W:
The official description of APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance power protection with scalable runtime for space-constrained computer rooms, and voice and data networks.

APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Rack-optimized models are an ideal choice for space constrained environments. With capacity up to 10kVA in a convenient rack-mountable 6U form, users can support power hungry blade servers or heavily loaded equipment racks. Customers looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction will find them in the Smart-UPS RT.

Short summary description APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W:
This short summary of the APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 5000VA RM 230V, 5 kVA, 3500 W, 480 J, 5 min, 15,4 min, RBC44

Long summary description APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W:
This is an auto-generated long summary of APC Smart-UPS RT 5000VA RM 230V uninterruptible power supply (UPS) 5 kVA 3500 W based on the first three specs of the first five spec groups.

APC Smart-UPS RT 5000VA RM 230V. Output power capacity: 5 kVA, Output power: 3500 W, Surge energy rating: 480 J. Typical backup time at full load: 5 min, Typical backup time at half load: 15,4 min, Replacement battery cartridge: RBC44. Product colour: Black, Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,VDE. Weight: 55 kg. Quantity per pallet: 6 pc(s)

Features
Output power capacity *
5 kVA
Output power *
3500 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Ports & interfaces
Number of output IEC jumpers
6
Battery
Typical backup time at full load
5 min
Typical backup time at half load
15,4 min
Replacement battery cartridge
RBC44
Design
Product colour *
Black
Design
Certification
C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
55 kg
Logistics data
Quantity per pallet
6 pc(s)
Other features
I/O ports
DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot
Output connections
(8) IEC 320 C13 (2) IEC 320 C19
Dimensions (WxDxH)
430 x 660 x 130 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Eaton

Eaton Comet EXtreme Rack UPS, 4.5kVA, standard module uninterruptible power supply (UPS) 4,5 kVA 3000 W
(show image)
67875 Comet EXtreme Rack UPS, 4.5kVA, standard module 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)