location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C802661 duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit,
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802661
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946484594
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:22:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C12C802661 duplex unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Letter
  • - - Epson AcuLaser CX29NF
  • - 1 pc(s)
Long product name Epson C12C802661 duplex unit :
The long product name of Epson C12C802661 duplex unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Unit,
More>>>
Short summary description Epson C12C802661 duplex unit:
This short summary of the Epson C12C802661 duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C802661, - Epson AcuLaser CX29NF, China, B5, 60 - 216 g/m², 380 mm, 415 mm

Long summary description Epson C12C802661 duplex unit:
This is an auto-generated long summary of Epson C12C802661 duplex unit based on the first three specs of the first five spec groups.

Epson C12C802661. Compatibility: - Epson AcuLaser CX29NF, Country of origin: China. ISO B-series sizes (B0...B9): B5, Supported media weight(s): 60 - 216 g/m². Package width: 380 mm, Package depth: 415 mm, Package height: 255 mm. Quantity per pallet: 32 pc(s), Quantity per pallet (UK): 48 pc(s)

Features
Compatibility
- Epson AcuLaser CX29NF
Country of origin
China
Media formats
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Supported media weight(s)
60 - 216 g/m²
Weight & dimensions
Package width
380 mm
Package depth
415 mm
Package height
255 mm
Package weight
2 kg
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
32 pc(s)
Quantity per pallet (UK)
48 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)