APC logo

APC SRVL2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
88056
Info modified on:
15 Oct 2024, 18:52:15
Warranty:
3 years UPS repair or replace; 5 years battery repair or replace
Long product name APC SRVL2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s):

Easy UPS On-Line, 2000VA, Lithium-ion, Rack/Tower 4U, 230V, 6 IEC C13 outlets, Intelligent Card Slot, Extended runtime, W/ rail kit

APC SRVL2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s):

This APC Single phase Easy UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 2000VA double-conversion on-line 4U rackmount lithium-ion UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. The SRVL comes with IEC320 C20 input and 6x IEC320 C13 outlets. The On-Line UPS has a intelligent card slot for optional Network Management Card (AP9544, SRVSMB001, VGL9601l) that enables network-based UPS monitoring and management. With purchased Network Management Card and license, the UPS can connect to EcoStruxure IT or third-party centralized management platforms. The Built-in automatic and manual bypass provide seamless power to the load even in the event of an internal detected fault or error in UPS. The Emergency Power Off (EPO) function can remotely shut off the UPS in an emergency. It's ideal for Surveillance, Banking, POS, Healthcare IT, SMB, Micro Data Center and Server room. The UPS has a 3-year warranty and Lithium-Ion battery has a 5-year warranty. The SRVL comes with a easy-to-read 90 degree rotatable LCD display for detailed and accurate information on UPS status. This lithium-ion UPS is ideal for Micro data centers, Surveillance, Server rooms, POS, and Healthcare IT. Rack/ Tower convertible design with default accessory kit.

Short summary description APC SRVL2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s):

APC SRVL2KRILRK, Double-conversion (Online), 2 kVA, 1800 W, Sine, 110 V, 300 V

Long summary description APC SRVL2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s):

APC SRVL2KRILRK. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1800 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 7 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Typical backup time at full load: 45 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 4U. Width: 438 mm, Depth: 616 mm, Height: 172 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.