iHome IH27BR Alarm Clock

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5305
Info modified on:
04 Apr 2019, 08:01:00
Long product name iHome IH27BR Alarm Clock:

iPod Travel Alarm And Speaker Dock

Short summary description iHome IH27BR Alarm Clock:

iHome IH27BR Alarm Clock, iPod (universal via auxiliary-in jack), Black, Universal Power Adapter (included) or Battery Operation, 260 x 48 x 165 mm

Long summary description iHome IH27BR Alarm Clock:

iHome IH27BR Alarm Clock. Compatibility: iPod (universal via auxiliary-in jack), Product colour: Black. Power requirements: Universal Power Adapter (included) or Battery Operation. Dimensions (WxDxH): 260 x 48 x 165 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.