location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook dynadock™ U3.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook dynadock™ U3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3927E-4PRP show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:01:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook dynadock™ U3.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0 / USB 2.0
  • - Single display - up to 2.048 x 1.152 Dual display - up to 2.048 x 1.152
  • - Mirror desktop, extended desktop, primary display
  • - HDMI, DVI-I, includes DVI-I to VGA adaptor
  • - Headphone (3.5mm audio out) Microphone (3.5mm audio in) 5.1 audio (3.5mm audio out)
  • - 4x USB 3.0, 2x USB 2.0 ports (2x USB 3.0 with USB Sleep-and-charge technology in front)
  • - Gigabit LAN
  • - Power button, security lock slot
  • - 100 - 240V, 19V /2.37A
  • - USB 3.0 or 2.0 port (3.0 recommended for optimal performance) Microsoft® Windows 10 (32bit/64bit edition), Microsoft® Windows 8.1 (32bit/64bit edition), Microsoft® Windows® 7 (32bit/64bit edition) 1.4 GHz or higher processor (Intel® Core™ 2 Duo family or AMD Turion 64x2 or compatible processor recommended. Intel® Core™ 2 Duo 2.4 GHz/AMD Turion II or higher processor recommended for optimal video performance) 2 GB memory or higher 50 MB of available disc space
  • - dynadock™ U3.0 DVI-I to VGA adaptor Base plate USB 3.0 cable AC adaptor and power cord EU/UK Quick Start Guide Warranty Leaflet
  • - 114 (L) x 130 (W) x 233 (H) mm (including base)
  • - 530g (including base)
  • - glossy black
Long product name Dynabook dynadock™ U3.0 :
The long product name of Dynabook dynadock™ U3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dynabook dynadock™ U3.0
More>>>
Short summary description Dynabook dynadock™ U3.0:
This short summary of the Dynabook dynadock™ U3.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook dynadock™ U3.0, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, AC, 100 - 240 V

Long summary description Dynabook dynadock™ U3.0:
This is an auto-generated long summary of Dynabook dynadock™ U3.0 based on the first three specs of the first five spec groups.

Dynabook dynadock™ U3.0. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Power source type: AC, AC input voltage: 100 - 240 V, Output voltage: 100 - 240 V. Width: 130 mm, Depth: 114 mm, Height: 233 mm

One-stop docking
One-stop docking

Creating the ultimate workstation has never been easier with this slimline one stop docking station. This versatile docking station has everything you need to get the most of your laptop whether working from home or in the office.The sleek design takes up minimal desk space and helps keep work areas free of cables. The versatile power supply means you can make use of undocked charging of smart devices using the USB sleep and charge technology.

Country Distributor
United Kingdom 2 distributor(s)