Uponor PR94769081 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
867
Info modified on:
11 Mar 2024, 09:14:46
Long product name Uponor PR94769081 plumbing fitting:

Uponor PP-RCT 90 Elbow, Mechanical, 8' x 8', SDR 9, Short Radius

Short summary description Uponor PR94769081 plumbing fitting:

Uponor PR94769081, Polypropylene (PP), 18,6 bar, 82 °C, 6,553 m, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 8,85 kg

Long summary description Uponor PR94769081 plumbing fitting:

Uponor PR94769081. Material: Polypropylene (PP), Maximum pressure: 18,6 bar, Temperature (max): 82 °C. Weight: 8,85 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.