Trust logo

Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100342
Info modified on:
25 Feb 2024, 11:00:30
Bullet Points Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:
  • - Extra-high capacity: recharge your phone up to 8x
  • - Eco-friendly design; made with recycled materials
  • - Stay connected with up to 92 extra hours of phone battery or 23 extra hours on your tablet
  • - Fast and smart: automatically delivers the maximum power for your devices
  • - Compatible with all phones and tablets, including Apple and Samsung
  • - Charge 3 devices at once thanks to 2 USB-A ports and 1 USB-C port
Warranty:
2 years
Long product name Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:

15 W, Li-Ion, 20000 mAh, 3.7 V, 74 Wh, 2x USB A, USB C, 79 x 157 x 22 mm, 430 g

Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:

High-capacity 20.000 mAh Powerbank
Fast and high-capacity powerbank for up to 92 extra device hours (20.000 mAh)

For batteries – and the world
The PRIMO 20,000 mAh powerbank - ECO is built with battery life and the environment in mind, made with recycled materials and offering up to 92 extra device hours on a single charge.

Depends on brand/model and battery condition. For indication only.

2-for-1
Simultaneously charge three phones or tablets – from any brand – via 2 USB-A and 1 USB-C port, so you’re always connected and ready to work (or play). Recharge the powerbank itself via the included micro-USB cable or USB-C port.

Pack up and go
An extra-high capacity yet compact design enables you to pack up, recharge, and go – without adding weight or bulk to your daily carry, with fast-charging capability that charges your devices multiple times at maximum speed.

Fast-charge with maximum speed via USB-C (15W) or USB-A (12W). Charging speed varies between devices.

Short summary description Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:

Trust Primo, 20000 mAh, Lithium-Ion (Li-Ion), 3,7 V, 15 W, Black

Long summary description Trust Primo Lithium-Ion (Li-Ion) 20000 mAh Black:

Trust Primo. Battery capacity: 20000 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3,7 V. USB Type-A output ports: 2, USB Type-C ports quantity: 1. Total output power: 15 W. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.