location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W3DNSANNGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W3DNSANNGB
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 1 license(s)
  • - 1 year(s)
  • - Service time (hours x days): 24x7x365
  • - Response time: 8 h
  • - On-site support
Long product name Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s) :
The long product name of Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Annual Service Agreement for 180-210K 3-Phase UPS in Great Britain - Silver (1 PM)
More>>>
Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s):
The official description of Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Silver Annual Service Agreement with 1-Year On-Site Warranty (8-Hour Response) and 1 Preventive Maintenance Visit (Weekdays 24/7) for 180-210 kVA 3-Phase UPS in Great Britain.

Includes: Travel; labor and non-consumable UPS parts.
Note: Batteries are not included.

Short summary description Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s):
This short summary of the Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite W3DNSANNGB, 1 license(s), 1 year(s), On-site, 24x7x365

Long summary description Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s):
This is an auto-generated long summary of Tripp Lite W3DNSANNGB warranty/support extension 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Tripp Lite W3DNSANNGB. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 24x7x365, Response time: 8 h, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Service included
Parts and Labour
Service time (hours x days)
24x7x365
Response time
8 h
Number of years
1 year(s)
On-site support
Yes
Features
Assurance program level
Silver
Preventative maintenance visits per year
1
Parts, labour & shipping included
Yes
Repairs performed onsite
Yes
Parts replacement
Yes
Coverage area
Great Britain
Country Distributor
United Kingdom 1 distributor(s)