Tripp Lite logo

Tripp Lite U460-003-3AG-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White

Data-sheet quality:
created/standardized by Icecat
Product views:
126916
Info modified on:
01 Jul 2024, 13:02:15
Bullet Points Tripp Lite U460-003-3AG-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Power Delivery port provides 3A (60W) power output for charging connected device
  • - Connects you to a wired 10/100/1000 Ethernet network when Wi-Fi is unavailable
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
3-year limited
Long product name Tripp Lite U460-003-3AG-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

3-Port USB-C Hub - USB 3.x (5Gpbs) Hub Ports, Gigabit Ethernet, 60W PD Charging, White

Tripp Lite U460-003-3AG-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

Portable USB 3.2 Hub Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation
This USB-C adapter with Power Delivery (PD) Charging expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile device, and connecting to a Gigabit Ethernet network—all at the same time.

PD Charging Port Charges the Connected Chromebook, MacBook Pro or Other Device
The USB-C PD charging port provides power and charging to the connected PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone). Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 3A (60W). That’s sufficient wattage to fast-charge, sync and power most high-capacity devices, including the MacBook Pro.
Note: USB-C PD port does not support Quick Charge (QC).

Connects USB Peripherals and Transfers Data at Fast USB 3.2 Gen 1 Speeds
Three USB-A ports transfer data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0, between your device and up to three USB peripherals, such as a flash drive, printer and keyboard/mouse. One dedicated USB-A port provides power output up to 5V 1.5A (5W) for quickly charging a connected device. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.
Note: Host must support USB OTG (On-the-Go)

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (such as N201-Series Cat6 cables, sold separately. See www.tripplite.eaton.com for details.), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB-C dock is specifically designed for use with the MacBook Pro, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or drivers. It’s smaller than a standard smartphone, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.

Short summary description Tripp Lite U460-003-3AG-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

Tripp Lite U460-003-3AG-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, White, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Vietnam, USB, 3 A

Long summary description Tripp Lite U460-003-3AG-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

Tripp Lite U460-003-3AG-C. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: White, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Country of origin: Vietnam. Power source type: USB, Input current: 3 A, Power consumption (typical): 60 W. Weight: 40 g. Package width: 140 mm, Package depth: 100,1 mm, Package height: 23,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.