Tripp Lite logo

Tripp Lite U050-003-GY-MAX USB cable USB 2.0 0,9 m USB A Micro-USB B Grey

Data-sheet quality:
created/standardized by Icecat
Product views:
75473
Info modified on:
10 Aug 2024, 11:38:18
Bullet Points Tripp Lite U050-003-GY-MAX USB cable USB 2.0 0,9 m USB A Micro-USB B Grey:
  • - Engineered using UHMWPE and Aramid fiber to stand up to frequent and rigorous use
  • - Extra-strong cable construction helps prevent fraying and loose cable connectors
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient charging and data transfers
  • - Integral strain relief helps cable move freely without stress or cracking
  • - Ideal for streaming video and other applications that require a fast, clear signal
Warranty:
Lifetime limited
Long product name Tripp Lite U050-003-GY-MAX USB cable USB 2.0 0,9 m USB A Micro-USB B Grey:

Heavy-Duty USB 2.0 USB-A to Micro-B Cable - M/M, UHMWPE and Aramid Fibers, Gray, 3 ft. (0.91 m)

Tripp Lite U050-003-GY-MAX USB cable USB 2.0 0,9 m USB A Micro-USB B Grey:

Heavily Reinforced Cable Charges and Syncs Your Smartphone or Other USB Micro-B Device
This heavy-duty USB sync/charge cable (M/M) connects your smartphone, external hard drive, digital camera or other USB Micro-B device to a computer, car charger or wall charger. It allows you to charge and power your Micro-B device, as well as sync and transfer data at USB 2.0 speeds up to 480 Mbps. The cable is ideal for streaming audio and similar high-end applications that require fast, clear transmission free of line noise and other interference.

Constructed Using UHMWPE and Bulletproof Aramid Fiber Designed to Last
Charging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter the stress of daily abuse, the super-robust U050-003-GY-MAX is constructed using UHMWPE and Aramid fiber to reinforce the conductors inside the cable. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced UHMWPE and Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite U050-003-GY-MAX USB cable USB 2.0 0,9 m USB A Micro-USB B Grey:

Tripp Lite U050-003-GY-MAX, 0,9 m, USB A, Micro-USB B, USB 2.0, 0,48 Gbit/s, Grey

Long summary description Tripp Lite U050-003-GY-MAX USB cable USB 2.0 0,9 m USB A Micro-USB B Grey:

Tripp Lite U050-003-GY-MAX. Cable length: 0,9 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Grey

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.