location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U038-006-FL USB-A to USB-C Flat Cable - M/M, USB 2.0, Black, 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U038-006-FL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253996 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:40:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible flat design helps prevent inconvenient tangling and allows easy bending
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient charging and data transfers
  • - Supports 3A (60W) power output for charging, syncing and powering mobile devices
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - USB-A to USB-C cable is compatible with all USB-A, USB-C and Thunderbolt 3 devices
Warranty: Lifetime limited
Long product name Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black :
The long product name of Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A to USB-C Flat Cable - M/M, USB 2.0, Black, 6 ft. (1.83 m)
More>>>
Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black:
The official description of Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flat USB 2.0 Cable Charges and Syncs Your Phone or Other USB-C Mobile Device
This USB sync/charge cable (M/M) connects your smartphone, tablet, MacBook Pro, Windows laptop or other USB-C device to the USB-A port on a computer, wall charger or car charger. It supports power output up to 3 amps (60 watts), which is sufficient for fast charging and powering most mobile devices. It also simultaneously synchronizes and transfers data at USB 2.0 speeds up to 480 Mbps.

Innovative Flat Cable Prevents Tangles, Allows Flexible Bends
Very flexible for convenient on-the-go connections, this flat cable avoids nasty tangles in your backpack or laptop bag. Its advanced flat design allows easy rolling for tangle-free storage. Plus, it bends easily for connecting to devices in tight spaces or around obstacles.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Short summary description Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black:
This short summary of the Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U038-006-FL, 1,83 m, USB A, USB C, USB 2.0, 0,48 Gbit/s, Black

Long summary description Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black:
This is an auto-generated long summary of Tripp Lite U038-006-FL USB cable USB 2.0 1,83 m USB A USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U038-006-FL. Cable length: 1,83 m. Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
22
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Certification
REACH
Weight & dimensions
Cable length *
1,83 m
Packaging data
Package type
Polybag
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
40 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332253993
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
450 g
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U420F-15M-V USB cable USB C Black Tripp Lite U420F-15M-V USB cable USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,5 m USB C Black Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,5 m USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-50M-G1 U330F-50M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-30M-G1 U330F-30M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-20M-G1 U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-15M-G1 U330F-15M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U030AB-006-WH USB cable USB 2.0 1,83 m USB A Mini-USB B White Tripp Lite U030AB-006-WH USB cable USB 2.0 1,83 m USB A Mini-USB B White
(show image)
U030AB-006-WH U030AB-006-WH Safe-IT USB 2.0 A to USB Mini-B Antibacterial Cable (M/M), White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-006-WH USB cable USB 2.0 1,83 m USB A White Tripp Lite U024AB-006-WH USB cable USB 2.0 1,83 m USB A White
(show image)
U024AB-006-WH U024AB-006-WH Safe-IT USB 2.0 Antibacterial Extension Cable (A M/F), USB 2.0, White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)