Tripp Lite logo

Tripp Lite SR1UPANEL50 rack accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189672
Info modified on:
10 Aug 2024, 09:43:00
Bullet Points Tripp Lite SR1UPANEL50 rack accessory:
  • - 19" 1U Blanking Panel Kit
  • - 50 pieces of 1U blanking panels included to fill one to 50U of rack space
  • - Improves cooling efficiency
  • - Fills unused rack spaces to optimize airflow and prevent recirculation
  • - Toolless mounting
  • - Fits any square hole, EIA compliant enclosure
Warranty:
5-year limited
Long product name Tripp Lite SR1UPANEL50 rack accessory:

SmartRack 1U Blanking Panel Kit, Toolless-Mounting, 50 pieces

Tripp Lite SR1UPANEL50 rack accessory:

SmartRack® SR1UPANEL50 is a 19-inch 1U blanking panel kit. The kit includes 50 pieces to fill from 1U to 50U of rack space. SR1UPANEL50 improves cooling efficiency inside the enclosure by filling unused rack space and optimizing airflow and preventing recirculation. Offers toolless mounting and fits any square-hole EIA-compliant enclosure.

Short summary description Tripp Lite SR1UPANEL50 rack accessory:

Tripp Lite SR1UPANEL50, Black, 1U, China, 48,3 cm (19"), 482,6 mm, 31,8 mm

Long summary description Tripp Lite SR1UPANEL50 rack accessory:

Tripp Lite SR1UPANEL50. Product colour: Black, Rack capacity: 1U, Country of origin: China. Size: 48,3 cm (19"), Width: 482,6 mm, Depth: 31,8 mm. Quantity per pack: 50 pc(s), Package width: 315 mm, Package depth: 535,9 mm. Master (outer) case width: 315 mm, Master (outer) case length: 535,9 mm, Master (outer) case height: 383,5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.