Tripp Lite logo

Tripp Lite PDU3XVN10G16 power distribution unit (PDU) 36 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
111460
Info modified on:
10 Aug 2024, 09:53:39
Bullet Points Tripp Lite PDU3XVN10G16 power distribution unit (PDU) 36 AC outlet(s) 0U Black:
  • - Monitored 11kW 3 Phase 400V input, 230V output PDU; 178cm 0U vertical rackmount
  • - Reports voltage, frequency and load per-phase via built in ethernet interface
  • - Visual current meter; Toolless button-mount installation
  • - IEC-309 Red 16A (3P+N+E) 400V 3 phase input; 3m line cord
  • - 30 C13 & 6 C19 single phase 230V outlets; Included cord retention brackets
  • - Temperature, humidity and contact closure monitoring options
Warranty:
2-year limited
Long product name Tripp Lite PDU3XVN10G16 power distribution unit (PDU) 36 AC outlet(s) 0U Black:

11.1kW 3-Phase Monitored PDU, 230V Outlets (30 C13 & 6 C19), 400V IEC-309 16A Red Input, 3m Cord, 0U 1778mm Vertical

Tripp Lite PDU3XVN10G16 power distribution unit (PDU) 36 AC outlet(s) 0U Black:

11kW 3 phase 400V input, 230V output Monitored Power Distribution Unit (PDU) with built-in web/network interface
Attached IEC-309 Red 16A (3P+N+E) 400V 3 phase input plug with 3m cord
0U / 178cm vertical form factor supports installation in 2 or 4 post equipment racks
36 total 230V outlets (30 C13, 6 C19) arranged in three single phase output load banks
Lighted display with scroll-button reports power consumption in amps for all 3 loading banks, IP-address self-identification and 180 degree display rotation for overhead or raised floor power feeds.
Built-in SNMP/ethernet interface reports voltage, frequency and PDU loading per-phase via network or secure web browser interface with options for user specified alarm and notification thresholds
Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
DHCP/Manual configuration support
10/100 Mbps auto-sensing allows optimal communication with 10/100 Base-T networks
Real-time clock backup maintains the time of day and date even if the PDU is not powered on
Tiered access privileges allow an administrator and a guest to login via web browser for monitoring
Alert notifications via email or SNMP traps offer immediate event notification
Firmware upgrade ability supports future product enhancements.
Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
Fully compatible with FREE PowerAlert Network Management System / NMS Software
Included cord retention brackets keep vital network equipment plugged in and continuously powered
Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications (set of 2 9mm buttons pre-installed, 2 9mm and 4 6mm spare buttons included)

Short summary description Tripp Lite PDU3XVN10G16 power distribution unit (PDU) 36 AC outlet(s) 0U Black:

Tripp Lite PDU3XVN10G16, Monitored, 0U, Vertical, Steel, Black, LED

Long summary description Tripp Lite PDU3XVN10G16 power distribution unit (PDU) 36 AC outlet(s) 0U Black:

Tripp Lite PDU3XVN10G16. PDU types: Monitored, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 36 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: IEC-309. Cable length: 3,05 m, Certification: TAA, CE. Management platform: Web / SMTP / SNMP v2/v3 / Telnet, SSH, FTP, DHCP, BOOTP, NTP. Nominal input voltage: 380-400 V, Maximum current: 16 A, Nominal output voltage: 220-240 V

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.