Tripp Lite logo

Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
70849
Info modified on:
10 Aug 2024, 09:56:33
Warranty:
2-year limited warranty
Long product name Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black:

8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L15-30P

Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black:

Tripp Lite Monitored ATS / Auto Transfer Switch provides a redundant power option for network devices powered by a single input connection. Dual PDU input cords support connection to separate PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input connection. If the primary power source becomes unstable or fails altogether, the ATS will switch over to the secondary power source until the primary input is restored and stable. Monitored PDU features include built-in network interface able to communicate power status, load level and other vital information regarding input power and PDU status. Super-fast switchover between primary and secondary power sources occurs in milliseconds. ATS functionality is supported by any two compatible AC power sources regardless of phase angle, to support a variety of advanced redundant power networking applications. ATS configurations utilizing separate mains circuits, backup generators and even separate utility power grid feeds are fully supported. On-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when unavailable or of lower quality than the primary source. Digital load meter and status LEDs display output current and primary or secondary power availability.

Short summary description Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black:

Tripp Lite PDU330AT6L15, Monitored, Switched, 1U, Horizontal, Steel, Black, LED

Long summary description Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black:

Tripp Lite PDU330AT6L15. PDU types: Monitored, Switched, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 2 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L15-30P. LED indicators: Power, Status, Cable length: 1,8 m, Certification: Tested to UL/CSA 60950-1 (USA, Canada), NOM (Mexico), Class A (Emissions). Nominal input voltage: 208 V, Maximum current: 24 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 430 x 660 x 44 mm, Weight: 12,2 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.