Tripp Lite logo

Tripp Lite P568-100 HDMI cable 30,5 m HDMI Type A (Standard) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
168317
Info modified on:
10 Aug 2024, 09:40:57
Bullet Points Tripp Lite P568-100 HDMI cable 30,5 m HDMI Type A (Standard) Black:
  • - Premium double-shielded digital audio/video cable
  • - Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter
  • - Gold-plated connectors provide optimal signal transfer
  • - Standard Speed HDMI and HDCP compliant
  • - Supports UHD Video resolutions up to 4K
Warranty:
Lifetime limited
Long product name Tripp Lite P568-100 HDMI cable 30,5 m HDMI Type A (Standard) Black:

High-Speed HDMI Cable, Digital Video with Audio (M/M), Black, 100 ft. (30.5 m)

Tripp Lite P568-100 HDMI cable 30,5 m HDMI Type A (Standard) Black:

This Standard Speed HDMI Gold Cable allows interconnection between digital display devices, such as HDTVs and projectors, to digital source devices, such as satellite/cable boxes, Blu-Ray players and AV receivers. Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter. HDMI assures that the best audio/video signal is always sent from source to the display by allowing uncompressed video and multi-channel audio data to be input to the display device through a single cable. An HDMI connection allows input at high rates of speed, up to 10.2 Gbps. In most applications, a signal booster (B122-000-60) will need to be used with this cable to ensure a signal strong enough for your display.

Short summary description Tripp Lite P568-100 HDMI cable 30,5 m HDMI Type A (Standard) Black:

Tripp Lite P568-100, 30,5 m, HDMI Type A (Standard), HDMI Type A (Standard), 10,2 Gbit/s, Black

Long summary description Tripp Lite P568-100 HDMI cable 30,5 m HDMI Type A (Standard) Black:

Tripp Lite P568-100. Cable length: 30,5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Data transfer rate: 10,2 Gbit/s, Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.