Tripp Lite logo

Tripp Lite P568-006-BK-GRP HDMI cable 1,83 m HDMI Type A (Standard) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
138956
Info modified on:
10 Aug 2024, 11:27:49
Bullet Points Tripp Lite P568-006-BK-GRP HDMI cable 1,83 m HDMI Type A (Standard) Black:
  • - Connects computers, Blu-ray players or game consoles to HDTVs, HD monitors or receivers
  • - Supports video resolutions up to 4K for outstanding picture quality
  • - Firmly grips HDMI ports to prevent accidental disconnects
  • - 6-ft. (1.83 m) length allows flexibility in home theater set-ups
Warranty:
Lifetime limited
Long product name Tripp Lite P568-006-BK-GRP HDMI cable 1,83 m HDMI Type A (Standard) Black:

High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m)

Tripp Lite P568-006-BK-GRP HDMI cable 1,83 m HDMI Type A (Standard) Black:

6-ft. (1.83 m) high-speed HDMI cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. The gripping connectors help ensure components stay firmly attached to avoid viewing interruptions.

Enjoy the Clarity of 4K HDMI Video with Multi-Channel Audio
Common in home theaters, HDMI allows uncompressed digital video and multi-channel audio signals to travel together in a single cable. This 4K HDMI cable provides a pure digital connection that supports UHD 4K video resolutions for crystal-clear picture and sound. It is backward compatible with previous HDMI generations, allowing use with lower resolution HDMI components.

Avoid Signal Disruptions with Extra-Secure Connections
Specially designed male connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen connections over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations. The gripping connectors are compatible with any full-size HDMI port.

Invest in Quality Construction for Reliable Performance
High-quality materials ensure outstanding performance throughout the cable's lifetime. Contacts and connectors are gold-plated to resist corrosion, and double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord.

Design a Home Theater to Your Specifications
This long HDMI cable allows you greater flexibility in placing your home theater components. For instance, your Blu-ray player or video game system may be hidden away some distance from the connected display.

The P568-006-BK-GRP is backed by a lifetime limited warranty.

Short summary description Tripp Lite P568-006-BK-GRP HDMI cable 1,83 m HDMI Type A (Standard) Black:

Tripp Lite P568-006-BK-GRP, 1,83 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Tripp Lite P568-006-BK-GRP HDMI cable 1,83 m HDMI Type A (Standard) Black:

Tripp Lite P568-006-BK-GRP. Cable length: 1,83 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.3, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.