Tripp Lite logo

Tripp Lite N458-001-9 InfiniBand/fibre optic cable 0,3 m LC SC Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
152702
Info modified on:
19 Feb 2024, 20:27:26
Bullet Points Tripp Lite N458-001-9 InfiniBand/fibre optic cable 0,3 m LC SC Yellow:
  • - Utilize Existing SC or ST Cabling with new LC type switches
  • - Available in 9/125 Singlemode, 62.5/125 or 50/125 Multimode LC/ST or LC/SC
Warranty:
Lifetime limited
Long product name Tripp Lite N458-001-9 InfiniBand/fibre optic cable 0,3 m LC SC Yellow:

Duplex Singlemode 9/125 Fiber Adapter (LC-SC M/F) 1 ft. (0.31 m)

Tripp Lite N458-001-9 InfiniBand/fibre optic cable 0,3 m LC SC Yellow:

Save money by utilizing older, existing fiber ST or SC cables with new LC installations
Also Available in LC/ST or LC/SC in both 62.5/125 and 50/125 micron

Short summary description Tripp Lite N458-001-9 InfiniBand/fibre optic cable 0,3 m LC SC Yellow:

Tripp Lite N458-001-9, 0,3 m, LC, SC

Long summary description Tripp Lite N458-001-9 InfiniBand/fibre optic cable 0,3 m LC SC Yellow:

Tripp Lite N458-001-9. Cable length: 0,3 m, Connector 1: LC, Connector 2: SC, Core diameter: 8,3 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.