Tripp Lite logo

Tripp Lite N356-30M InfiniBand/fibre optic cable Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
91164
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite N356-30M InfiniBand/fibre optic cable Yellow:
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Warranty:
Lifetime limited
Long product name Tripp Lite N356-30M InfiniBand/fibre optic cable Yellow:

Duplex Singlemode 9/125 Fiber Patch Cable (SC/SC), 30M (100 ft.)

Tripp Lite N356-30M InfiniBand/fibre optic cable Yellow:

This singlemode duplex fiber optic SC/SC Ethernet cable is manufactured from 9/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N356-30M InfiniBand/fibre optic cable Yellow:

Tripp Lite N356-30M, 30 m

Long summary description Tripp Lite N356-30M InfiniBand/fibre optic cable Yellow:

Tripp Lite N356-30M. Cable length: 30 m

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.