Tripp Lite logo

Tripp Lite N201-075-GY networking cable Grey 22,9 m Cat6 U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
135382
Info modified on:
10 Aug 2024, 09:45:40
Bullet Points Tripp Lite N201-075-GY networking cable Grey 22,9 m Cat6 U/UTP (UTP):
  • - Premium cabling for Category 6, Category 5e and Category 5 applications—rated for 550 MHz/1 Gbps communications
  • - Designed to meet Category 6 specifications; reduces cross-talk and return loss
  • - IEEE 802.3ab
  • - PVC 4-pair solid UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Warranty:
Lifetime limited
Long product name Tripp Lite N201-075-GY networking cable Grey 22,9 m Cat6 U/UTP (UTP):

Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Gray, 75 ft. (22.86 m)

Tripp Lite N201-075-GY networking cable Grey 22,9 m Cat6 U/UTP (UTP):

Length: 75 ft./Color: Gray/Connectors: RJ45 male
Meets category 6 cabling standards
Premium cabling for category 6, category 5e and category 5 applications
High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum
Feature molded connectors with integral strain relief
Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation

Short summary description Tripp Lite N201-075-GY networking cable Grey 22,9 m Cat6 U/UTP (UTP):

Tripp Lite N201-075-GY, 22,9 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description Tripp Lite N201-075-GY networking cable Grey 22,9 m Cat6 U/UTP (UTP):

Tripp Lite N201-075-GY. Cable length: 22,9 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: Grey

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.