Tripp Lite logo

Tripp Lite N042U-WF2-2 outlet box accessory White 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48661
Info modified on:
10 Aug 2024, 11:49:30
Bullet Points Tripp Lite N042U-WF2-2 outlet box accessory White 1 pc(s):
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Helps prevent accidental cable damage and hides unattractive wiring
  • - Compatible with select N042U-Series modules and inserts (sold separately)
  • - High-impact plastic construction designed to blend in with your home/office décor
Warranty:
Lifetime limited
Long product name Tripp Lite N042U-WF2-2 outlet box accessory White 1 pc(s):

Double-Gang UK-Style Gang Frame for Insert Modules, White, TAA

Tripp Lite N042U-WF2-2 outlet box accessory White 1 pc(s):

U.K. Gang Frame Connects Your In-Wall Audio/Video, Voice or Data Cable Line
This gang frame for unloaded insert modules is ideal for terminating your premise wiring applications, including home theater, VoIP phones and Ethernet. The UK-style N042U-WF2-2 also protects electrical and network cables to help prevent accidental damage to your application. It’s compatible with N042U-Series unloaded shuttered modules and inserts (sold separately).

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white plastic cover plate measures 86 x 146 millimeters (outer frame) and accepts either four 25 x 50 millimeter modules or eight 12.5 x 50 millimeter modules. It blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042U-WF2-2 outlet box accessory White 1 pc(s):

Tripp Lite N042U-WF2-2, White, ABS, Taiwan, 10 pc(s), 410 g, 25,4 mm

Long summary description Tripp Lite N042U-WF2-2 outlet box accessory White 1 pc(s):

Tripp Lite N042U-WF2-2. Product colour: White, Material: ABS. Country of origin: Taiwan, Quantity per master (outer) case: 10 pc(s), Master (outer) case weight: 410 g. Quantity per pack: 1 pc(s), Package width: 180,1 mm, Package depth: 12,7 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.