Tripp Lite logo

Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black

Data-sheet quality:
created/standardized by Icecat
Product views:
94072
Info modified on:
10 Aug 2024, 11:27:01
Bullet Points Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black:
  • - TV wall mount with articulating arm adjusts viewing angle easily with just a single touch
  • - -20° to +10° tilt and -90° to +90° swivel helps you find the perfect angle to avoid glare
  • - Durable steel construction blends into any outdoor decor and supports up to 110 lb.
  • - Display cables attach to arm to reduce clutter and keep cords organized
  • - VESA compliance ensures compatibility with most popular mounting hole patterns
Warranty:
5-year limited
Long product name Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black:

Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays

Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black:

Outdoor TV Wall Mount Positions Your Monitor at the Perfect Viewing Angle
This VESA-compliant full-motion TV wall mount lets you place your outdoor display signage or television where everyone can see it best. It's ideal for decks, balconies, patios, swimming pools, urgent care facilities, billboards, marquees, hotels, malls, theme parks, transportation hubs and anywhere else people watch a television set or monitor outdoors. It fits most flat-panel TVs from 37 to 80 inches and supports up to 110 pounds (50 kg).


Swivel and Tilt the Screen to Find the Perfect and Most Comfortable Viewing Angle
The full-motion articulating arm adjusts independently to optimize viewing angles, minimize glare and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features -20° to +10° tilt and -90° to +90° swivel for positioning your screen just right. Easy -3° to +3° screen adjustment lets you quickly find just the right angle without interrupting your day.


VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this TV wall mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300 and 400 x 400. Hardware for mounting on wood or concrete block is included.


Sure to Stand Up Against Weather and Other Outdoor Elements
The weatherproof steel frame, high-grade powder-coated finish, stainless steel hardware and wall plate covers are specifically designed to withstand the stress of repeated adjustments and outdoor use. Monitor cables clip to the arm to eliminate clutter and keep your outdoor setting organized.

Short summary description Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black:

Tripp Lite DWM3270XOUT, 177,8 cm (70"), 200 x 200 mm, 400 x 400 mm, -20 - 10°, Steel, Black

Long summary description Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black:

Tripp Lite DWM3270XOUT. Maximum weight capacity: 50 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 177,8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -20 - 10°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.