Tripp Lite logo

Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88646
Info modified on:
10 Aug 2024, 11:45:52
Bullet Points Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI:
  • - Supports UHD resolutions up to 4K @ 30 Hz for crystal-clear video transmission
  • - Supports DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound
  • - Cascade up to 3 levels of splitters to expand the number of connected displays to 128
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
3-year limited
Long product name Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI:

2-Port HDMI Splitter - UHD 4K, International AC Adapter

Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI:

4K HDMI Splitter Transmits 4K Video + Audio to 2 HDMI Displays at the Same Time
Recommended for home theaters or short-distance digital signage applications in classrooms, offices, restaurants, bars, hotels and trade shows, this Ultra High Definition (UHD) HDMI splitter is quick and easy to install. It connects to an HDMI source device, such as a laptop or Blu-ray player, and transmits a 4K audio/video signal to two HDMI monitors, projectors or televisions simultaneously. You can also cascade up to three levels of splitters to send the same 4K signal to as many as 128 displays.

Transmits Crystal-Clear 4K Video and Multi-Channel Audio
The B118-002-UHDINT supports UHD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with 36-bit Deep Color (12 bits per channel). Place the splitter up to 1.64 feet from an HDMI source and up to 23 feet from a connected monitor for a maximum distance of nearly 24 feet from source to display. The B118-002-UHDINT also supports DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound.

Ready to Use Right Out of the Package
The plug-and-play HDMI splitter requires no software to download and install. A built-in HDMI cable connects to the source, and two HDMI outputs connect to displays with user-supplied HDMI cables (such as P568-Series, sold separately). The included external power supply comes with four international plug adapters that allow you to use the B118-002-UHDINT almost anywhere in the world.

Short summary description Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI:

Tripp Lite B118-002-UHDINT, HDMI, 2x HDMI, 3840 x 2160 pixels, Black, 4K Ultra HD, 36 bit

Long summary description Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI:

Tripp Lite B118-002-UHDINT. Video port type: HDMI, Video out: 2x HDMI. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, HD type: 4K Ultra HD. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.2 A. Width: 54 mm, Depth: 63,5 mm, Height: 19 mm. Package width: 169,9 mm, Package depth: 119,9 mm, Package height: 59,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.