location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Triax TMU 583C Cable splitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Triax Check ‘Triax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMU 583C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
307344
Category:
Devices which split a single cable into more than one cable, or combines several cables into one cable.
Cable Splitters or Combiners Check ‘Triax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Triax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2019 14:24:17
The date of the most recent change of this product data-sheet in Icecat.
Triax 307344 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Triax TMU 583C Cable splitter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable splitter
  • - 75 Ω
  • - 950 - 2150 MHz
  • - Material: Steel
  • - Female
  • - White
Long product name Triax TMU 583C Cable splitter White :
The long product name of Triax TMU 583C Cable splitter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500mA, 950-2150MHz, typ 24dB, 2.5dB, 5.0dB, 75Ohms, 15VDC, F-female, DC Jack 5.5mm/2.1mm (IEC A)
More>>>
Short summary description Triax TMU 583C Cable splitter White:
This short summary of the Triax TMU 583C Cable splitter White data-sheet is auto-generated and uses the product title and the first six key specs.

Triax TMU 583C, Cable splitter, 75 Ω, 950 - 2150 MHz, White, Steel, Female

Long summary description Triax TMU 583C Cable splitter White:
This is an auto-generated long summary of Triax TMU 583C Cable splitter White based on the first three specs of the first five spec groups.

Triax TMU 583C. Type: Cable splitter, Impedance: 75 Ω, Frequency range: 950 - 2150 MHz. Width: 158 mm, Depth: 122 mm, Height: 51 mm