location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rider 400 EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1GE0.002.04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926075749 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver :
The long product name of TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3” (11 cm), 480 x 272, 16 GB, micro SD, Micro USB, Bluetooth, IPX7
More>>>
Short summary description TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver:
This short summary of the TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Rider 400 EU, Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek,..., Internal, All Europe, 10,9 cm (4.3"), 480 x 272 pixels, Horizontal/Vertical

Long summary description TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver:
This is an auto-generated long summary of TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver based on the first three specs of the first five spec groups.

TomTom Rider 400 EU. Languages support: Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek,.... Antenna: Internal. Map coverage: All Europe. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 272 pixels, Placement supported: Horizontal/Vertical. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:28
Uk has collected 4 expert reviews for TomTom Rider 400 EU navigator Fixed 10.9 cm (4.3") Touchscreen 280 g Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-14 23:34:28
Google “Motorcycle GPS.” Go ahead, I'll wait. Now let me guess what you've found: The Garmin Zumo and the TomTom Rider.True, many riders are now opting for smartphones, but motorcycle GPS devices haven't been put out of business yet, but as the current ch...
Good Easy-to-read screen, even in daylight, Superb handlebar mounting hardware, Voice-based turn-by-turn navigation, Display works horizontal or vertical, Free, real-time traffic info via smartphone...
Bad Response lag from slow processor, Glitchy handling of incoming calls, Inadequate custom route-planning software...
Bottom line If you're in the market for a motorcycle GPS that will free you from the worry of missing exits and roads, so that you can simply enjoy the ride, we're hard-pressed to think of a better value than the TomTom Rider 400. At $499, it's less expensive tha...
80%
Disclaimer TomTom Rider 400 EU navigator Fixed 10,9 cm (4.3") Touchscreen 280 g Black, Silver:
Disclaimer

Lifetime TomTom Traffic: Modtag TomTom Traffic i hele dit produkts levetid. Få flere oplysninger på tomtom.com/lifetime. Smartphone tilsluttet: Få TomTom Traffic og farezoner via din smartphone* med Bluetooth-forbindelse. Din smartphone skal være kompatibel og have en datapakke. Der kan blive opkrævet yderligere gebyrer, se tomtom.com/connect for at få flere oplysninger.

Lifetime Fotofælder: Modtag fotofældeopdateringer i hele dit produkts levetid. Få flere oplysninger på tomtom.com/lifetime.