Texas Instruments logo

Texas Instruments TI-30XA calculator Pocket Scientific Grey

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47923
Info modified on:
25 Jun 2019, 13:32:10
Long product name Texas Instruments TI-30XA calculator Pocket Scientific Grey:

TI-30Xa

Short summary description Texas Instruments TI-30XA calculator Pocket Scientific Grey:

Texas Instruments TI-30XA, Pocket, Scientific, 10 digits, 1 lines, Battery, Grey

Long summary description Texas Instruments TI-30XA calculator Pocket Scientific Grey:

Texas Instruments TI-30XA. Form factor: Pocket, Type: Scientific. Digits: 10 digits, Display number of lines: 1 lines. Power source: Battery. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.