TechPad 916 Mediatek 16 GB 12,7 cm (5") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19692
Info modified on:
14 Mar 2024, 19:49:15
Short summary description TechPad 916 Mediatek 16 GB 12,7 cm (5") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Black:

TechPad 916, 12,7 cm (5"), 1024 x 600 pixels, 16 GB, 1 GB, Android 5.0, Black

Long summary description TechPad 916 Mediatek 16 GB 12,7 cm (5") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Black:

TechPad 916. Display diagonal: 12,7 cm (5"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor family: Mediatek, Processor model: MT8127. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Operating system installed: Android 5.0. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.