location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Case Pro Koskin Large black f Dig Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case Pro Koskin Large black f Dig Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPBC03V2
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 15:40:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Case Pro Koskin Large black f Dig Camera :
The long product name of Targus Case Pro Koskin Large black f Dig Camera. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus Pro Black Digital Camera Case Large
More>>>
Targus Case Pro Koskin Large black f Dig Camera:
The official description of Targus Case Pro Koskin Large black f Dig Camera as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Pro Black Digital Camera Case features a rugged koskin and nylon twill exterior, a 'suspension' comfort shoulder strap, a protective overlap closure with inner mesh zipped pocket, hi-density foam padding and a plush interior lining for your digital camera. This digital camera case also includes an interior memory card pocket, and a nylon belt loop with Velcro, and snap closure. Designed to protect, transport and accessories your digital camera
Cutting edge functionality and dramatic style
Nylon belt loop with Velcro and snap closure
Interior memory card pocket
Protective overlap closure
Shoulder ‘suspension’ comfort strap
Front zipped accessory pocket

Short summary description Targus Case Pro Koskin Large black f Dig Camera:
This short summary of the Targus Case Pro Koskin Large black f Dig Camera data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Case Pro Koskin Large black f Dig Camera, Black

Long summary description Targus Case Pro Koskin Large black f Dig Camera:
This is an auto-generated long summary of Targus Case Pro Koskin Large black f Dig Camera based on the first three specs of the first five spec groups.

Targus Case Pro Koskin Large black f Dig Camera. Product colour: Black

Features
Product colour *
Black
Weight & dimensions
Width
170 mm
Depth
120 mm
Height
90 mm
Brand Image Product code Product Stock Price from
Targus Pro Black Digital Camera Case Targus Pro Black Digital Camera Case
(show image)
DPBC03 Pro Black Digital Camera Case 0.00
(excl. VAT)
0 (incl. VAT)