location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac 200 Edition + DEFCON CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BUNDLE-CN01
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40,6 cm (16") Black
  • - Polyester
  • - 1,2 kg
Warranty: Limited Lifetime for Notepac 200 Edition;
One Year Limited for DEFCON CL
Long product name Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black :
The long product name of Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notepac 200 Edition, Black, 16" + DEFCON CL Laptop Computer Cable Lock, 2 m galvanised steel
More>>>
Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black:
The official description of Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notepac 200 Edition
The Targus Notepac case offers an elegant new design; whilst retaining all it's original benefits. The Notepac is specifically designed for notebook computers with screens up to 16" and related accessories. Featuring a workstation area with disk pockets, CD sleeves pockets, pen holders, mobile phone and PDA compartments, business card holders and many more additional pockets this case will improve your organisation. It features a rear file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. Including a rear lugagge strap to secure your case to your trolley, enhanced padded shoulder strap and cushioned handle for enhanced comfort, this case is great to get you started...
Features:
- Padded notebook computer compartment for machines up to 16 inches;
- Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook;
- Dual-pull, self-healing nylon zippers;
- Non-Skid square rubber feet for shock absorbtion;
- Elegant polyester and koskin trim material featuring nickel fittings;
- Plenty of accessory pockets for: mobile phone, PDA, business cards, pens, CD's, keys and much more;
- Full-Length rear document pocket to transport and protect your papers;
- Detachable shoulder strap with cushioned pad for improved comfort when on the move;
- Luggage strap to secure the case to your trolley;
- Notebook Restraining Strap;
- CD Sleeves pockets integrated to transport your CD's with maximum protection.

DEFCON CL Laptop Computer Cable Lock
The Targus DEFCON CL Cable Lock utilises 2.0m of cut-resistant, galvanised steel cable to attach your notebook to any secure object. Simply loop the lock around a desk or chair, insert DEFCON CL into your notebook's lock slot and set the combination. The included security base plate provides another convenient way to lock down a notebook or desktop equipped with a security lock slot. With up to 10,000 user-settable combinations, DEFCON CL is the first notebook security product to offer the benefits and convenience of a keyless solution.
Features:
- Targus global product;
- Easily Attaches to any Notebook Computer Equipped with a Lock Slot;
- Up to 10000 User-Settable Combinations in a Tamper-Resistant Lock;
- Included security base plate provides additional locking Solutions.

Short summary description Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black:
This short summary of the Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notepac 200 Edition + DEFCON CL, Briefcase, 40,6 cm (16"), 1,2 kg

Long summary description Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black:
This is an auto-generated long summary of Targus Notepac 200 Edition + DEFCON CL 40,6 cm (16") Briefcase Black based on the first three specs of the first five spec groups.

Targus Notepac 200 Edition + DEFCON CL. Case type: Briefcase, Maximum screen size: 40,6 cm (16"). Weight: 1,2 kg

Features
Maximum screen size *
40,6 cm (16")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Weight & dimensions
Weight
1,2 kg
Notebook compartment dimensions (W x D x H)
387,4 x 43 x 300 mm
Other features
Dimensions (WxDxH)
400 x 127 x 368 mm