Supermicro logo

Supermicro SC732D4-903B Midi Tower Black 900 W

Data-sheet quality:
created/standardized by Icecat
Product views:
113268
Info modified on:
14 Mar 2024, 18:56:55
Bullet Points Supermicro SC732D4-903B Midi Tower Black 900 W:
  • - 90° Rotatable HDD Cage
  • - Whisper-Quiet (<21dB)
  • - Kensington Lock Support
  • - Front I/O Ports: 2x Audio (HD/AC97) & 2x USB 3.0 & 2x USB 2.0
  • - 1x Optional Front 12cm (1850 RPM) PWM Fan
  • - Mid-Tower Chassis Supports Micro-ATX Motherboard, Sizes – E-ATX/ATX/Micro ATX
  • - 900W Gold Level Certified High-Efficiency Power Supply
  • - 1x Rear 12cm (1850 RPM) PWM Fan
  • - 2x 5.25" External HDD Drive Bays & 4x 3.5" Internal HDD Drive Bays
Long product name Supermicro SC732D4-903B Midi Tower Black 900 W:

Supermicro 732D4-903B Mid-Tower E-ATX/ATX Workstation Chassis with 900W 80PLUS Gold Power Supply

Short summary description Supermicro SC732D4-903B Midi Tower Black 900 W:

Supermicro SC732D4-903B, Midi Tower, Server, Black, ATX, EATX, micro ATX, Metal, HDD, Network, Power, System

Long summary description Supermicro SC732D4-903B Midi Tower Black 900 W:

Supermicro SC732D4-903B. Form factor: Midi Tower, Type: Server, Product colour: Black. Power supply: 900 W, Power supply location: Rear, AC input voltage: 100 - 240 V. Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 3.5,5.25". Width: 193 mm, Depth: 525 mm, Height: 424 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.