location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U2REM
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty.
Long product name StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver :
The long product name of StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure
More>>>
StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver:
The official description of StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn your 3.5” SATA (SATA 150 / SATA II, SATA 300) hard drive into a dual purpose add-on external storage and internal removable hard drive storage solution!

Supporting the latest generation of hard drive, up to Terabyte (1TB) SATA hard drives, the SAT3510U2REM is perfect for large volume data offloads, external storage, or a simple way to swap storage between your notebook and desktop computers.

Simply install the provided bay enclosure bracket into any 5.25" drive bay on the host computer, and have the convenience of removable storage, plus for added mobility, an ejectable the 3.5" drive enclosure to connect externally to any other computer or notebook via USB for instant external drive storage.

Short summary description StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver:
This short summary of the StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure, Serial ATA, Silver

Long summary description StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver:
This is an auto-generated long summary of StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure Silver based on the first three specs of the first five spec groups.

StarTech.com InfoSafe 5.25” Bay Removable 3.5" SATA Drive Enclosure. Supported storage drive interfaces: Serial ATA. Product colour: Silver

Storage
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
USB 2.0 ports quantity
1
Design
Product colour *
Silver
Material
Aluminium
Weight & dimensions
Weight
500 g
Package weight
1,34 kg
Other features
Dimensions (WxDxH)
113 x 198 x 32 mm
Compatible operating systems
Windows ME/ 2000 /XP/VISTA, Mac OS 9.x+, Linux 2.4.1.0+
Host interface
SATA/USB
Supported data transfer rates
480 mbps
Brand Image Product code Product Stock Price from
StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5"
(show image)
UNI3510UEBGB 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)