location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro HDMI or HDMI to VGA Adapter - 1920x1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCHD2VGA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845991 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MCHD2VGA user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Active video converter
  • - 1920 x 1200 pixels Maximum refresh rate: 60 Hz
  • - Host interface: HDMI Output interface: VGA
  • - External power adapter USB powered
  • - 1,75 W
  • - Black
Warranty: 3 Years
Long product name StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels :
The long product name of StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com HDMI or Micro HDMI to VGA Adapter - With Micro HDMI to HDMI Cable - Active Monitor Adapter - Micro HDMI Adapter - For GoPro
More>>>
StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels:
The official description of StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this converter to connect your HDMI or Micro HDMI video source to your VGA display or projector

The MCHD2VGA HDMI / Micro HDMI to VGA Converter lets you connect an HDMI-enabled video source device to a VGA monitor or projector. The adapter also includes a Micro HDMI to HDMI adapter, for added compatibility with Micro HDMI tablets and smartphones - an ideal solution for sharing presentations or worksheets from your HDMI and Micro HDMI devices, on a classroom or boardroom projector.

The MCHD2VGA provides an active video connection making the MCHD2VGA the perfect solution for low-power HDMI sources, such as MacBook and Mac Mini computers.

For added convenience, the adapter can be powered using any USB power source, even the computer or television the device is connected to. A power adapter is also included ensuring you can connect the adapter to a regular power outlet where a USB Power source may not be available.

Note: The adapter will not pass digitally encrypted content.

The MCHD2VGA is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Wide compatibility supporting both HDMI and Micro HDMI video source devices, with included Micro HDMI adapter
- Works with low-powered HDMI source devices such Mac Mini & MacBook with HDMI to VGA conversion
- Fast, convenient installation with USB power

Short summary description StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels:
This short summary of the StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MCHD2VGA, Active video converter, Black, Plastic, CE, FCC, REACH, 1920 x 1200 pixels, 1600 x 1200,1920 x 1080,1920 x 1200

Long summary description StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels:
This is an auto-generated long summary of StarTech.com MCHD2VGA video signal converter Active video converter 1920 x 1200 pixels based on the first three specs of the first five spec groups.

StarTech.com MCHD2VGA. Converter type: Active video converter, Product colour: Black, Housing material: Plastic. Maximum video resolution: 1920 x 1200 pixels, Video resolutions: 1600 x 1200,1920 x 1080,1920 x 1200, Supported video modes: 1080p, 480p, 720p. Host interface: HDMI, Output interface: VGA. Input voltage: 100 - 240 V, Operating voltage: 5 V, Operating current: 1 A. Width: 41 mm, Depth: 64 mm, Height: 14 mm

Features
Converter type *
Active video converter
Product colour
Black
Housing material
Plastic
Certification
CE, FCC, REACH
Video
Maximum video resolution *
1920 x 1200 pixels
Video resolutions
1600 x 1200, 1920 x 1080, 1920 x 1200
Supported video modes
1080p, 480p, 720p
Maximum refresh rate
60 Hz
Ports & interfaces
Host interface *
HDMI
Output interface *
VGA
Power
External power adapter
Yes
USB powered
Yes
Input voltage
100 - 240 V
Operating voltage
5 V
Operating current
1 A
Power
Power consumption (typical)
1,75 W
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
41 mm
Depth
64 mm
Height
14 mm
Weight
38 g
Packaging data
Cables included
HDMI
AC adapter included
Yes
Package width
150 mm
Package depth
210 mm
Package height
50 mm
Package weight
284 g
Country Distributor
México 1 distributor(s)