location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-DS100 data projector 1200 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-DS100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-DS100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 12:05:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VPL-DS100 data projector 1200 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 400:1
  • - 250 W
More>>>
Short summary description Sony VPL-DS100 data projector 1200 ANSI lumens SVGA (800x600):
This short summary of the Sony VPL-DS100 data projector 1200 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-DS100, 1200 ANSI lumens, SVGA (800x600), 400:1, 19 - 72 kHz, 48 - 92 Hz, Lamp

Long summary description Sony VPL-DS100 data projector 1200 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Sony VPL-DS100 data projector 1200 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Sony VPL-DS100. Projector brightness: 1200 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 400:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 157 W. Digital zoom: 4x. Noise level: 36 dB. Display resolution: 1400 x 1050 pixels, Display diagonal: 1,57 cm (0.62")

Projector
Projector brightness *
1200 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Horizontal scan range
19 - 72 kHz
Vertical scan range
48 - 92 Hz
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
157 W
Lens system
Digital zoom
4x
Features
Noise level *
36 dB
Display
Display resolution
1400 x 1050 pixels
Display diagonal
1,57 cm (0.62")
Power
Power consumption (typical) *
250 W
Operational conditions
Operating relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight *
2,8 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
295 x 238 x 78 mm
Power requirements
AC 100-240V, 50/60 Hz
I/O ports
1 x component video / RGB input - 15 pin HD D-Sub (HD-15); 1 x S-video input; 1 x composite video input - RCA; 1 x audio line-in - mini-phone stereo 3.5 mm
Lens system
3 x Lcd
Connectivity technology
Wired
Power supply
4,6 W
Country Distributor
United Kingdom 1 distributor(s)