location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SLT-A37 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLT-A37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLTA37
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Nov 2019 11:55:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SLT-A37 Black :
The long product name of Sony SLT-A37 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.1 megapixels Exmor™ APS HD CMOS, Full HD AVCHD video, 7fps, Auto Portrait, 6.7cm LCD. Body only.
More>>>
Sony SLT-A37 Black:
The official description of Sony SLT-A37 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move up to speedy shooting and huge creative options with less to carry


16.1 effective megapixels: High-resolution Exmor™ APS HD CMOS Sensor for low-noise, ultra-responsive still image and HD video shooting, even in low light.

BIONZ processor with dual Noise reduction: Powerful image processing engine assures very high quality, low noise images with rich tonal gradation.

Translucent Mirror Technology: Replaces DSLR moving mirror with fixed translucent mirror: enables ultra-fast shooting with speedy, accurate phase detection AF.

High-speed continuous shooting with Tele-Zoom: Capture fast-moving action at up to 7fps (Priority AE) with continuous AF, and 1.4x digital zoom for close-ups of moving subjects.

2x Clear Image Zoom: Double your zoom range; By Pixel Super Resolution Technology boosts magnification while maintaining superb image quality.

Quick AF Full HD movie shooting: Record Full HD videos in AVCHD 1080i or MP4 format: with rapid, phase detection tracking autofocus - even with moving subjects.

Creative Full HD movie functions: Including dedicated Movie button, aperture control for beautiful depth of field effects and selectable Creative Styles.

Auto Portrait Framing: The camera automatically detects faces and trims image borders to create tighter, pro-style compositions without effort.

Advanced Quick AF Live View: Real-time full-resolution image display from main sensor on LCD or in viewfinder with fast, accurate phase-detection autofocus.

Sweep Panorama with 3D Sweep Panorama: Press the shutter and sweep the camera to capture extra-wide panoramic images: also capture 3D panoramas to view on 3D TV.

Wide sensitivity range from ISO 100-16000: Very high maximum sensitivity with improved noise reduction for natural-looking images, even in low light conditions.

15-point phase-detection autofocus: Precision AF with 3 cross sensors for rapid, accurate object tracking - even during movie shooting: also works in Live View mode.

6.7 cm (2.7") Clear Photo LCD: Frame and view your photos and videos on the clear, high resolution screen that tilts up or down for comfortable handling.

SVGA resolution Electronic Viewfinder: High quality LCD Tru-Finder™ with 1.44 million dot resolution, 100% frame coverage and wide viewing angle.

Shot Result Preview: Touch a button to preview effects of adjusting aperture, shutter and DRO settings on depth of field, motion blur and dynamic range.

Intelligent Auto and Superior Auto: Automatically analyses scene and shooting conditions, adjusting camera parameters for excellent results with any scene.

Artistic Picture Effects with stills or movies: Produce an exciting range of creative effects - including posterisation, partial colour, retro, high-key, mono and toy camera.

Enhanced HDR Auto: Automatically merges three successive exposures to create a single image with an effective dynamic range even wider than film.

Multi-Frame Noise Reduction: Automatically combines a burst of six exposures to create a single ultra-low noise image; sensitivity equivalent to ISO 25600.

Handheld Twilight Mode: Automatically combines a burst of six exposures to create a single image with supressed blur and reduced noise in low light.

Creative Styles: 6 selectable image finishing options to suit range of shooting situations - can be customised for even greater creative control.

Face Detection: Recognises up to 8 faces in a scene, optimising optimum exposure, white balance, flash and other settings for beautiful portraits.

Smile Shutter: Automatically fires shutter when subject smiles with an adjustable smile detection sensitivity.

D-Range Optimiser: Analyses image in real time, adjusting brightness and contrast for more natural, evenly exposed backlit scenes.

Versatile drive modes: Drive modes include Continuous advance, Self-timer, exposure bracketing and White balance bracketing.

SteadyShot INSIDE: Optical image stabilisation offers 2.5-4.0 steps anti-shake performance with A-mount lenses by Sony or Konica Minolta.

Shading and aberration compensation: Intelligently corrects vignetting (peripheral shading), lateral chromatic aberration and distortion for each A-mount lens.

Dual anti-dust system: Reduces build-up of dust on sensor during lens exchange.

HDMI® output: HDMI® output for viewing on HD TV, plus PhotoTV HD mode for optimised still image viewing on compatible BRAVIA® TV.

BRAVIA® Sync: Allows direct control of camera playback functions via BRAVIA® TV’s remote.

PlayMemories Home: Supplied software simplifies transfer of photos and HD videos to your computer for easy browsing, sorting and sharing.

Short summary description Sony SLT-A37 Black:
This short summary of the Sony SLT-A37 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SLT-A37, Black

Long summary description Sony SLT-A37 Black:
This is an auto-generated long summary of Sony SLT-A37 Black based on the first three specs of the first five spec groups.

Sony SLT-A37. Display diagonal: 17 cm (6.7"). Viewfinder type: Electronic. Product colour: Black

Picture quality
Image sensor size (W x H)
23,5 x 15,6 mm
Focusing
Auto Focus (AF) points
15
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Auto Exposure (AE) lock
Yes
Flash
Flash modes *
Red-eye reduction
Flash recharging time
4 s
Display
Display *
TFT
Display diagonal *
17 cm (6.7")
Display resolution (numeric)
230400 pixels
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
PictBridge *
No
Camera
Scene modes *
Portrait, Sunset, Landscape
Brightness adjustment
Yes
Camera
Histogram
Yes
Design
Product colour *
Black
Battery
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
124,4 mm
Depth
84,7 mm
Height
92 mm
Packaging content
Handheld remote control
No
Other features
Aperture priority AE
Yes
Auto exposure
Yes
Colour temperature
2500 K
Display tilting
Yes
Effective megapixels (image)
16,1 MP
Manual exposure
Yes
Panorama
Yes
Shutter priority AE
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 05:23:53
Uk has collected 53 expert reviews for Sony SLT-A37 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
practicalphotography.com
Updated:
2013-12-25 05:23:51
From the front the A37 looks almost indistinguishable from the previous two models. Sharing the same dimensions as its predecessors, the only noticeable difference (besides its badge) is that the rubberised hand grip now adopts a more att...
100%
macworld.com.au
Updated:
2013-12-25 05:23:51
Anyone considering upgrading from a snapshot camera to a digital SLR may like to consider the user-friendly alternative of Sony’s 16.1 megapixel .In many respects, including large APS-C sensor size and Sony A-mount lens, it resembles one of the brand’s...
Good Solid-feel build; tilting LCD back screen; plenty of manual control and automatic digital effects; good value for money with 18-55mm kit lens; sharp colour-rich images straight out of the camera...
Bad Some pixel fringing between areas of high contrast; AF sometimes struggles to keep up with faster subjects; LCD could be more flexible still to match the likes of Canon's EOS 650D, $699...
Bottom line As this a budget model costing a very reasonable $699 with the 18-55mm standard zoom supplied on test, we don’t get the top plate function window found on semi pro models, but we are provided with a shooting mode dial crammed with 12 manual and automat...
100%
pcadvisor.co.uk
Updated:
2013-12-25 05:23:51
Anyone considering upgrading from a snapshot camera to a digital SLR may like to consider the user-friendly alternative of Sony's 16.1 megapixel SLT-A37. See all camera reviews . In many respects, including large APS-C sensor size and Sony A-mount len...
90%
macworld.co.uk
Updated:
2013-12-25 05:23:51
Anyone considering upgrading from a snapshot camera to a digital SLR may like to consider the user-friendly alternative of Sony’s 16.1 megapixel SLT-A37. In many respects, including large APS-C sensor size and Sony A-mount lens, it resembles one of the...
Good Solid-feel build, tilting LCD back screen, plenty of manual control and automatic digital effects, good value for money with 18-55mm kit lens, sharp colour-rich images straight out of the camera...
Bad Some pixel fringing between areas of high contrast, AF sometimes struggles to keep up with faster subjects, LCD could be more flexible still to match the likes of Canon’s EOS 650D.
Bottom line As this a budget model costing a very reasonable £499 with the 18-55mm standard zoom supplied on test, we don't get the top plate function window found on semi pro models, but we are provided with a shooting mode dial crammed with 12 manual and automatic...
100%
T3.com
Updated:
2013-12-25 05:23:51
Outwardly the Sony Alpha A37 camera mirrors a digital SLR in every way, complete with large handgrip and rugged feel build. Indeed it shares the same ‘A' lens mount and APS-C sensor with the majority of Sony's Alpha DSLRs (such as the Sony Alpha 65 , the...
Good Ease of use, Affordable price, Sharp, colourful pictures...
Bad LCD's lack of flexibility...
80%
expertreviews.co.uk
Updated:
2013-12-25 05:23:51
Prices and image quality mentioned in this review are of the Sony Alpha SLT-A37 with 18-55mm lens kit The A37 is Sony's latest entry-level Alpha camera, but while its petite dimensions are in keeping with the low price, some of its specifications suggest...
Bottom line Designed to a budget, but there's a lot to like about this unusual SLR-like camera...
100%
dpexpert.com.au
Updated:
2013-12-25 05:23:52
REVIEW—SONY A37 DSLR] by terry on 26 July 2012 Price: $640 (street price with lens) Good where it counts THE LOW-DOWN: This 16mp camera comes with an 18–55mm kit lens. It is the latest iteration of Sony’s translucent mirror technology where 70 per ce...
0%
smh.com.au
Updated:
2013-12-25 05:23:52
DateJuly 26, 2012 Read later This 16-megapixel camera comes with an 18mm-55mm kit lens. It is the latest iteration of Sony's translucent mirror technology, where 70 per cent of the light passes through the fixed mirror to the sensor and 30 pe...
0%
pocket-lint.com
Updated:
2013-12-25 05:23:52
Sony’s been pushing its SLT - or single lens translucent - range for some time now. Although touted as an "entry level" model, the Sony Alpha SLT-A37 has an arm-length list of features - many of which better the nearest big brand DSLR cameras. For und...
Good Nippy autofocus, impressive continuous autofocus, affordable, decent image quality...
Bad 15-point AF system is centrally arranged, build is a little plasticky, electronic viewfinder won't suit all tastes, small LCD screen and light-reflective issues, limited battery life, no 60/50p movie mode...
Bottom line Decent image quality, unrivalled continuous autofocus for the price and an impressive 7fps burst mode are the A37’s top features. The LCD screen, viewfinder and poor battery life are its shortcomings, but otherwise this is one viable DSLR-beater that s...
90%
techradar.com
Updated:
2013-12-25 05:23:52
Sony's Alpha a37 is the latest camera to arrive in the company's entry-level DSLT lineup. Explained What is an SLT? Fixed mirror cameras detailed Sony's DSLT (or Single Lens Translucent ) cameras incorporate Translucent Mirror Technology, and a semi-trans...
Good Clear Zoom function, EVF useful for reviewing images, Tilting screen...
Bad Limited raw format options, Very limited in, camera editing, Low, light focusing tricky...
Bottom line Sony's offerings in the entry-level arena are perhaps more interesting than its Canon and Nikon counterparts, with the translucent mirror technology, Clear Zoom and Auto Portrait Framing giving the beginner photographer a lot of bang for their buck. Begi...
70%
amateurphotographer.co.uk
Updated:
2014-04-02 02:26:16
Launched in tandem with the NEX-F3, the Sony Alpha 37 is designed to be the more ‘serious’ of the two cameras. The specifications of the two models may be similar, but Sony claims the type of photographer who will buy each product is notably different. Wh...
Bottom line As entry-level cameras go, the Alpha 37 offers a lot of benefits. The array of clever features makes it easy to achieve some stunning results – so long as you have the composition to match. However, the new sensor doesnt seem to have gone far enough to o...
60%
techradar.com/au/
Updated:
2014-04-11 01:16:30
Sony's Alpha a37 is the latest camera to arrive in the company's entry-level DSLT lineup.Sony's DSLT (or Single Lens Translucent) cameras incorporate Translucent Mirror Technology, and a semi-transparent mirror enables light to be split between the CMOS s...
Good Clear Zoom function, EVF useful for reviewing images, Tilting screen...
Bad Limited raw format options, Very limited incamera editing, Lowlight focusing tricky...
Bottom line With the Alpha a37, Sony has developed another interesting and very usable camera to sit in its lineup. Image quality - arguably the most important factor - is great, with excellent colour, details and dynamic range. However, the handling could be improve...
70%
brisbanetimes.com.au
Updated:
2014-06-14 03:58:15
This 16-megapixel camera comes with an 18mm-55mm kit lens. It is the latest iteration of Sony's translucent mirror technology, where 70 per cent of the light passes through the fixed mirror to the sensor and 30 per cent is redirected into the autofocus sensor...
Bottom line This camera is a mixed bag. In the hand it feels cheap, but the image quality is very good. The excellent Sony NEX-C3 compact system camera in our opinion is a better buy for about $50 more. But the A37 does have the significant advantage of the eye-leve...
0%
dpexpert.com.au
Updated:
2016-11-05 11:25:52
Good where it countsThis 16mp camera comes with an 18–55mm kit lens. It is the latest iteration of Sony's translucent mirror technology where 70 per cent of the light passes through the fixed mirror to the sensor and 30 per cent is redirected into the aut...
Good The part that counts is the image quality and on that score there are no complaints. Images are sharp with accurate colour and almost always correct exposure without adjustment. Our standard subjective tests showed excellent detail rendering and RAW files...
Bad The kit lens is optically good but mechanically a little crude in operation. The swivelling 65mm LCD is awful. Even with the adjustable brightness turned down to minimum the image is washed out, colourless and lacking in contrast...
Bottom line This camera is certainly a mixed bag. In the hand it feels cheap, but there is no getting away from the fact that the image quality is very good. The excellent Sony NEX-C3 compact system camera in our opinion is a better buy for around $...
0%
fhm.com.ph
Updated:
2016-12-08 03:42:24
While everyone's trying to go EVIL (electronic viewfinder interchangeable lens camera), Sony has reinvented the DSLR. That's right, amidst all the hubbub of making smaller, mirrorless micro machines, the big S has decided to give everyone the slip and imp...
0%
yugatech.com
Updated:
2016-12-08 03:42:24
Sony has really hit it off with their NEX line of digital cameras, naturally, next on the spot is the entry-level A35's successor — the SLT-A37 DSLR which boasts a mile-long list of features for something that's priced at under Php34,000.Design and BuildT...
Good • Fast overall performance/burst shooting mode, • Good shots even in ISO 16000, • Zippy 3 cross and 15 point autofocus system, • A ton of features for an entry-level DSLR, • User friendly, • Very light...
Bad • Autofocus can get troublesome in low-light situations, • EVF stutters/corrupts randomly, • Low-resolution live view display...
Bottom line There's not much to say regarding the A37's performance from a newbie's perspective. Everything works and every function is accessed easily which is the main point of purchasing a starter DSLR, the A37 nurtures your skills and guides you throughout the pr...
0%