location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Recorder RDR-VX410 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Recorder RDR-VX410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-VX410
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD Recorder RDR-VX410 Grey :
The long product name of Sony DVD Recorder RDR-VX410 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD Recorder RDR-VX410
More>>>
Sony DVD Recorder RDR-VX410 Grey:
The official description of Sony DVD Recorder RDR-VX410 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra flexibility with first DVD Recorder/VCR Combi from Sony

- DVD-RW / DVD RW / DVD-R / DVD+R Recording (Dual RW compatibility)
- Compatible with +R Double Layer Disc (8.5 GB Disc)
- Playback: CD / CD-R / CD-RW / MP3 (CD-R) / JPEG (CD-R)
- Playback: DVD-Video / DVD-RW / DVD+RW / DVD-R / DVD+R
- DV Input (I.LINK) with camcorder control

Short summary description Sony DVD Recorder RDR-VX410 Grey:
This short summary of the Sony DVD Recorder RDR-VX410 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Recorder RDR-VX410, 10-Bit/54MHz, 24-bit/96kHz, CD, 1 discs, 4,9 kg, 430 x 334 x 85 mm

Long summary description Sony DVD Recorder RDR-VX410 Grey:
This is an auto-generated long summary of Sony DVD Recorder RDR-VX410 Grey based on the first three specs of the first five spec groups.

Sony DVD Recorder RDR-VX410. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: CD, Number of optical discs: 1 discs. Weight: 4,9 kg. Dimensions (WxDxH): 430 x 334 x 85 mm, Languages in manual: English, I/O ports: SCART x2 (CVBS, RGB) without SmartLink, In(DV In, S-Video, video In), Out(Component Video Out,...

Video
Progressive scan output *
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio D/A Converter (DAC)
24-bit/96kHz
Storage
Disc types supported
CD
Number of optical discs
1 discs
Technical details
Product colour
Grey
Weight & dimensions
Weight
4,9 kg
Packaging content
Handheld remote control
Yes
Other features
Dimensions (WxDxH)
430 x 334 x 85 mm
I/O ports
SCART x2 (CVBS, RGB) without SmartLink, In(DV In, S-Video, video In), Out(Component Video Out, S-Video, video Out, Audio Out x2, Optical, Coaxial Digital Audio Out)
Languages in manual
English
Brand Image Product code Product Stock Price from
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX650S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX750S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony VCR/DVD Combination recorder DVD recorder Silver Sony VCR/DVD Combination recorder DVD recorder Silver
(show image)
RDR-VX420 VCR/DVD Combination recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX750B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX650B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)