location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS5 II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXW-FS5M2
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:47
The date of the most recent change of this product data-sheet in Icecat.
Sony PXW-FS5M2 user manual (13.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder CMOS Black
  • - Memory card
  • - LCD Built-in display 8,89 cm (3.5")
  • - 4K Ultra HD 4096 x 2160 pixels 240 fps
  • - Dolby Digital Built-in microphone
  • - HDMI DC-in jack XLR in USB connectivity
  • - Wi-Fi Near Field Communication (NFC) Ethernet LAN
  • - 2,1 h
Long product name Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black :
The long product name of Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS5 II, Exmor CMOS, 3840x2160/4096x2160, XLR, BNC, Micro USB, 3.5mm, HDMI, 2.5mm, 0.39 OLED, 3.5 LCD, MS/SD, Wi-Fi, NFC, 111.3x128.7x172.4 mm, 830 g
More>>>
Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black:
The official description of Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New look for unbounded creativity: FS5 II is Sony’s Super35 handheld camcorder with stunning 4K HDR and 120fps performance.

Stunning new Super 35 look
FS5 II’s all-new default look is specifically tuned to meet the requirements of today’s content creators with rich mid-range colours, alluring facial tones and a softer tonal look tuned with the same expertise as Sony’s world-leading VENICE digital cinematography camera. Straight out of the camera your content will look fresh and vivid, with subjects that really stand out, while still retaining plenty of latitude for post production refinement due to the high performance Super 35 ExmorTM sensor.

Making an impact
Standing out from the crowd isn’t easy. FS5 II makes it easy with complete creative freedom: slow down time with phenomenal high frame rates up to 120fps in 4K and 240fps 2K/Full HD. Deliver spectacularly vivid HDR imagery with a choice of HLG and S-log2/3.

Grab and shoot mobility
Lightweight but robust, FS5 II is an endlessly adaptable camcorder for capturing breath-taking imagery anywhere the action takes you. Its modular design makes it easy to reconfigure for any application including mounting on a gimbal or drone.

High Frame Rate (HFR) recording
FS5 II delivers stunning slow motion imagery, including four seconds of 120fps in 4K, continuous 240fps in 2K RAW when used in partnership with a compatible third-party external recorder, such as the ATOMOS Shogun and Convergent Design® Odyssey 7Q.

FS5 II also offers High Frame Rate (HFR) cache recording at Full HD 10bit 4:2:2 image quality and a frame rate of up to 240 fps. 8-second cache recording on to SDXC card means no more mistimed shots leading to extra takes. It also lets you pick out footage at exactly the point that you want. FS5 II also records continuous 120fps internally in Full HD. Higher frame rates of 480 fps and 960 fps are possible at specific resolutions.

Spectacular HDR performance
Demand for HDR content is increasing and FS5 II offers you a choice of two powerful workflows. Whichever option you choose, a phenomenal fourteen stops of exposure latitude ensures the highest fidelity in capturing highlights and details within shadows.

- Instant HDR Workflow is all about speed. Shoot, edit and view content in Hybrid Log-Gamma (HLG) to deliver content quickly without compromising on imaging expression and quality of content.
- S-Log2/3 is the proven choice for premium applications where you wish to capture as much data as possible for the ultimate flexibility in grading.

4K Super 35 Exmor (TM) sensor
FS5 II is built around a high-sensitivity 4K Super35 ‘Exmor’ CMOS Sensor that offers all the benefits of a large format sensor in combination with the exceptional image readout speeds required for 4K motion-picture shooting and super slow motion.

4K resolution: 11.6 million total pixels and 8.8 million* effective pixels deliver 4K resolution. Even if you’re delivering in HD, your recordings will capture detail and image texture that HD sensors simply cannot see.

Super 35 size sensor offers ‘bokeh,’ the defocussed backgrounds made possible by shallow depth of field, as well as excellent low-light sensitivity and an expansive field of view.

14 stops of exposure latitude deliver powerful grayscale rendition without crushing shadow detail or blowing out highlight detail.

Sony’s Exmor CMOS design provides high-speed full-pixel read-out capability (without pixel binning) and sophisticated camera processing to ensure jaggies and moiré are minimised.

Record 10bit 4:2:2 in Full HD at up 50Mbps internally.

Record 4K at 60**/50 fps in FS-RAW via a compatible third-party external recorder, such as ATOMOS Shogun and Convergent Design® Odyssey 7Q.
* RAW output
**59.94.

α mount flexibility
Sony’s α mount system offers unsurpassed compatibility with both Sony and third-party lenses. FS5 II’s E-Mount can take cinema lenses and SLR lenses with a third-party adaptor, as well as Sony’s E-mount and A-mount lenses. So whether buying new lenses, or making use of lenses you’ve already purchased, FS5 II makes it easy.

Built-in electronic Variable ND Filters
FS5 II features Sony’s unique built-in electronic variable Neutral Density (ND) filter, further expanding the depth of field capability of its large format sensor. Unlike conventional optical ND Filters, the electronic ND Filter on FS5 II can be controlled from 1/4ND to 1/128ND linearly. ND Filters can also be set to auto. This makes FS5 II ideal for fast-moving shoots in changeable environments – there’s no need to change filters as lighting conditions change and variable control makes it easy to keep depth of field under control.

New look and creative picture profiles
FS5 II features an all-new default look with beautiful highlights and subtle, well rendered facial tones for more emotive visuals where your subjects naturally stand out. FS5 II saves time in post production while still providing all the flexibility and creative latitude you require. There’s also an additional nine Picture Profiles, including ones customised for S-Log2, S-Log3 and a profile specifically tuned to provide vibrant, high contrast visuals for creators who desire a DSLR-style look. Each profile can be individually adjusted to suit your specific requirements and switched between in seconds.

Clear Image Zoom
This proprietary Sony technology significantly extends your ability to get closer to a remote scene while preserving image quality. Once you’ve zoomed in at maximum optical magnification, By Pixel Super Resolution technology can enlarge the image by additional 200% in Full HD and 150% in 4K. It is also compatible with fixed focal length lenses, so you can zoom into a scene while using a prime lens.

Lightweight, modular and robust
Despite its amazingly light 0.8kg body, FS5 II is more than tough enough for the rigours of real-world shooting. A magnesium chassis ensures high rigidity with ¼-inch screw holes on handle, top and bottom of the body to support mounting on a drone, gimbal or in an underwater housing. A detachable Smart Grip puts all of the FS5’s key functions are at your fingertips and is easily adjusted with the press of a single button.

Versatile monitoring
However you want to shoot, the FS5 II adapts to fit your style. A high resolution 0.39-inch OLED viewfinder enables precise manual focus and is perfectly offset for right-eye or left-eye viewing. A 3.5-inch LCD screen can be attached in no less than nine different locations: three on top of the handle and another six on top of the body. And once attached, the positioning of the screen can be freely adjusted – for example either beside the camera body or directly along the axis of the lens.

Networked for high mobility
Live stream from any event thanks to a choice of Wi-Fi or built-in wired LAN.
Control FS5 II from your smartphone or tablet.
Built-in NFC supports one-touch authentication possible with appropriate devices.
Be first with breaking news thanks to a built-in wired LAN jack for high-speed FTP transfer of full resolution content.
GPS function automatically records GPS data.


Dual SD card slots with independent record control
To extend recording time and workflow flexibility, FS5 II is equipped with two SDXC/SDHC memory card slots. ‘RELAY’ mode automatically switches recording from the first to the second memory card when the first is full, while ‘SIMUL’ mode permits simultaneous recording to two memory cards (for example to create an immediate back-up version). FS5 II’s three start/stop buttons on the grip, handle and camcorder body, can independently start and stop recording on different memory cards while recording in ‘SIMUL’ mode.

Multi-interface (MI) Shoe
FS5 II takes advantage of Sony’s flexible Multi-Interface (MI) Shoe, which provides power, signal connections and coordinated on/off switching to compatible Sony accessories. For example, you can connect and control Sony wireless microphone systems such as the UWP-D11 or UWP-D12 or attach the HVL-LBPC light.*
*Accessories sold separately. HVL-LBPC light does not draw power from FS5 II.

Dual XLR inputs
FS5 II has two XLR connecters – so even if you remove the handle with its standard, easy-access XLR connector then a second on the body is still available, making it ideal for applications such as shooting in a confined space, such as a car interior, or when mounting on a gimbal.

Short summary description Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black:
This short summary of the Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FS5 II, CMOS, 4K Ultra HD, 8,89 cm (3.5"), LCD, 830 g, Black

Long summary description Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black:
This is an auto-generated long summary of Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black based on the first three specs of the first five spec groups.

Sony FS5 II. Sensor type: CMOS. Lens mount interface: E mount. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto

Image sensor
Sensor type *
CMOS
Lens system
Interchangeable lens
Yes
Lens mount interface
E mount
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
2
Focusing
Focus adjustment
Auto/Manual
Exposure
ISO sensitivity
2000
White balance
White balance
Auto
Flash
Built-in flash *
No
Built-in light
No
Shoe mounting point
Yes
Shutter
Camera shutter speed
1/8 - 1/10000; 1/6 - 1/10000 s
Display
Display diagonal *
8,89 cm (3.5")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
156000 pixels
Viewfinder
Viewfinder type *
Electronic
Viewfinder resolution
144000 pixels
Viewfinder screen size
0.39"
Camera
Camcorder type *
Handheld camcorder
Supported aspect ratios
16:9, 17:9
Minimum illumination
0,16 lx
3D *
No
Remotely operated *
Yes
Smartphone remote support
Yes
Design
Product colour *
Black
LED indicators
Yes
Housing material
Magnesium
Tripod mounting supported
Yes
Video
HD type *
4K Ultra HD
Maximum video resolution *
4096 x 2160 pixels
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video
Video formats supported
XAVC, AVC, AVCHD, H.264, MPEG4
Capture modes
FH, FX, HQ, PS
Bitrate at maximum video resolution
100 Mbit/s
Maximum frame rate
240 fps
Audio
Audio system
Dolby Digital
PCM digital audio
16-bit/48 kHz, 24-bit/48 kHz
Built-in microphone *
Yes
Ports & interfaces
PictBridge *
No
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Micro-USB 2.0 ports quantity
1
S-Video out
No
Ethernet LAN (RJ-45) ports
1
USB connectivity
Yes
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet
Battery
Battery life (max) *
2,1 h
Battery capacity
28 Wh
Number of batteries supported
1
Battery type
BP-U30
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
113,2 mm
Depth
128,7 mm
Height
172,4 mm
Weight *
830 g
Packaging content
Handheld remote control
Yes
Cables included
AC, USB
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Number of batteries included
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 09:07:05
Uk has collected 1 expert review for Sony FS5 II Handheld camcorder CMOS 4K Ultra HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%