location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Z1XMP CENT-1.5G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGZ1XMPF
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 GHz
  • - 35,8 cm (14.1") 1400 x 1050 pixels 4:3
  • - 0,5 GB DDR-SDRAM
  • - 60 GB
  • - AMD Mobility Radeon
Warranty: 1 year
Long product name Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon :
The long product name of Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO Z1XMP CENT-1.5G 60GB 512MB 14IN DVD CDRW WXPP BF (CENTRI)
More>>>
Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon:
The official description of Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freedom comes from within. Ultraportable stylish notebook with 14.1" display, 1400x1050 resolution, up to 5 hours battery life and Intel Centrino Technology with 1.5 GHz CPU.
Ultra slim and lightweight business notebook with only 2.15kg .
-Extended battery life: up to 5h .
-Latest Intel Centrino technology integrated - WLAN 802.11b/g .
-Including Adobe Companion Pack for VAIO, Microsoft® Works and Sony Software .

Short summary description Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon:
This short summary of the Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Z1XMP CENT-1.5G, 1,5 GHz, 35,8 cm (14.1"), 1400 x 1050 pixels, 0,5 GB, DDR-SDRAM, 60 GB

Long summary description Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon:
This is an auto-generated long summary of Sony VAIO Z1XMP CENT-1.5G 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon based on the first three specs of the first five spec groups.

Sony VAIO Z1XMP CENT-1.5G. Processor frequency: 1,5 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon. Weight: 2,1 kg

Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1,5 GHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
60 GB
Graphics
Discrete graphics card model *
AMD Mobility Radeon
Discrete graphics card *
Yes
Maximum graphics card memory
0,016 GB
Audio
Audio system
Built-in stereo speakers / Windows Sound System Compatible.
Optical drive
DVD read speed
8x
DVD write speed
4x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet 10 BASE-T/100 BASE-TX (RJ-45) / Wireless LAN 802.11b/g / Bluetooth
Ports & interfaces
I/O ports
4 Pin i.LINK (IEEE1394), 400 Mbps 1 DC in 1 Headphone Jack 1 Memory Stick Slot 1 Memory Stick Slot Type MagicGate (Pro compatible) Microphone Jack 1 RJ-11 Direct Port (Modem) 1 RJ-45 Direct Port (Network) 1 USB Speed High/Full/Low USB Port (quantity) 2 USB Version 2.0 USB Connector Type A VGA Connector for Monitor 1 PCMCIA Card Type I or II 1, i.LINK (IEEE1394) S400/2 x USB 2.0 (High/Full/Low-speed) Type A connector/Monitor (VGA)/External speakers or headphone/Microphone connector/DC In (AC adapter)/Bluetooth / Wireless LAN switch
Keyboard
Keyboard type
Touch Pad 1section.
Software
Bundled software
Sony Software DVgate Plus 1.1 PictureGear Studio 2.0 SonicStage 1.6 VAIO Media 2.5 Recovery System DVD Third Party Software Adobe Acrobat Reader 6.0 Adobe Photoshop Elements 2.0 Adobe Premiere 6.0 LE Quicktime 6.1 RealOne Player 2.0 WinDVD for VAIO 5.0 Microsoft Works 7.0 Norton Internet Security 2004 Adobe Acrobat Elements 6.0 Adobe Photoshop Album Starter Edition 2.0 SE.
Weight & dimensions
Weight *
2,1 kg
Other features
Compatible operating systems
Microsoft Windows XP Professional incl. Sevice Pack 1a
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Sony VAIO Z1XMP CENT-1.5G 512MB 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon Sony VAIO Z1XMP CENT-1.5G 512MB 35,8 cm (14.1") 0,5 GB DDR-SDRAM 60 GB AMD Mobility Radeon
(show image)
PCGZ1XMP VAIO Z1XMP CENT-1.5G 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PCGZ1RMP.CEK-BU laptop 35,8 cm (14.1") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon Sony PCGZ1RMP.CEK-BU laptop 35,8 cm (14.1") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK-BU PCGZ1RMP.CEK-BU 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1") 0,5 GB DDR-SDRAM AMD Mobility Radeon Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1") 0,5 GB DDR-SDRAM AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK?KIT VAIO Z1RMP PM 1500 512MB 40GB QW-EN 0.00
(excl. VAT)
0 (incl. VAT)