location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-FC11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FC11 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 11:36:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh :
The long product name of Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoLithium® C Series Battery for DSC-P2 P7 P9
More>>>
Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh:
The official description of Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extremely compact and lightweight, this InfoLithium C Series Battery includes a built-in microprocessor to accurately calculate its remaining battery life within minutes.
• Rechargeable Lithium-Ion battery pack

• Displays remaining battery life

Short summary description Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh:
This short summary of the Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony InfoLithium® C Series Battery for DSC-P2 P7 P9, 780 mAh

Long summary description Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh:
This is an auto-generated long summary of Sony InfoLithium® C Series Battery for DSC-P2 P7 P9 780 mAh based on the first three specs of the first five spec groups.

Sony InfoLithium® C Series Battery for DSC-P2 P7 P9. Battery capacity: 780 mAh, Purpose: Camcorder. Weight: 25 g

Battery
Battery capacity *
780 mAh
Purpose *
Camcorder
Weight & dimensions
Weight
25 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBD1070 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh
(show image)
MBD1070 MBD1070 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)