location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 512 MB Memory Stick Micro M2 0,5 GB MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512 MB Memory Stick Micro M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA512A-5RING
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:07:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 512 MB Memory Stick Micro M2 0,5 GB MS :
The long product name of Sony 512 MB Memory Stick Micro M2 0,5 GB MS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512 MB Memory Stick Micro M2
More>>>
Sony 512 MB Memory Stick Micro M2 0,5 GB MS:
The official description of Sony 512 MB Memory Stick Micro M2 0,5 GB MS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Memory Stick Micro™ (M2™) is designed to meet the growing storage needs of highly compact, multifunctional mobile phones. Exchange data with standard-size Memory Stick PRO™-compatible products by inserting the M2™ into the supplied adaptor. M2™ is approximately one-quarter the size of Memory Stick PRO Duo™ media, and only about 1.2 mm thick. Because it's dual-voltage it can be used with both mobile phones (1.8 volts) and Memory Stick PRO™-compatible products operating at 3.3 volts.

Short summary description Sony 512 MB Memory Stick Micro M2 0,5 GB MS:
This short summary of the Sony 512 MB Memory Stick Micro M2 0,5 GB MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 512 MB Memory Stick Micro M2, 0,5 GB, MS, 15 MB/s

Long summary description Sony 512 MB Memory Stick Micro M2 0,5 GB MS:
This is an auto-generated long summary of Sony 512 MB Memory Stick Micro M2 0,5 GB MS based on the first three specs of the first five spec groups.

Sony 512 MB Memory Stick Micro M2. Capacity: 0,5 GB, Flash card type: MS, Write speed: 15 MB/s

Memory
Capacity *
0,5 GB
Flash card type *
MS
Write speed
15 MB/s
Power
Input voltage
1.8 / 3.3 V
Weight & dimensions
Weight
1 g
Other features
Dimensions (WxDxH)
12,5 x 1,2 x 15 mm
Brand Image Product code Product Stock Price from
Sony 256 MB Memory Stick Micro(TM) 0,25 GB MS Sony 256 MB Memory Stick Micro(TM) 0,25 GB MS
(show image)
MSA256A 256 MB Memory Stick Micro(TM) 0.00
(excl. VAT)
0 (incl. VAT)
Sony 1 GB Memory Stick Micro(TM) MMC Sony 1 GB Memory Stick Micro(TM) MMC
(show image)
MSA1GA 1 GB Memory Stick Micro(TM) 0.00
(excl. VAT)
0 (incl. VAT)