location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LMPH160 projector lamp 160 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LMP-H160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMPH160
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:20:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LMPH160 projector lamp 160 W UHP :
The long product name of Sony LMPH160 projector lamp 160 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement lamp for projectors
More>>>
Sony LMPH160 projector lamp 160 W UHP:
The official description of Sony LMPH160 projector lamp 160 W UHP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LMP-H160 is a replacement lamp for the VPL-AW15 and VPL-AW10 Home Entertainment Projectors. It is a 1.1mm short arc Ultra High Pressure lamp with compact reflector. The lamp wattage is selectable between 165W and 125W. By making it selectable lower wattage (125W), lamp life may be extended and fan noise will be decreased. Replacement air filters are also provided.

Short summary description Sony LMPH160 projector lamp 160 W UHP:
This short summary of the Sony LMPH160 projector lamp 160 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LMPH160, UHP, 160 W

Long summary description Sony LMPH160 projector lamp 160 W UHP:
This is an auto-generated long summary of Sony LMPH160 projector lamp 160 W UHP based on the first three specs of the first five spec groups.

Sony LMPH160. Lamp type: UHP, Bulb power: 160 W

Features
Bulb power *
160 W
Features
Lamp type
UHP
Country Distributor
United Kingdom 1 distributor(s)