Bullet Points Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact camera 7,2 MP CCD Black
- - Image sensor size: 1/1.8"
- - Optical zoom: 4x Digital zoom: 8x
- - ± 2EV (1/3EV step)
- - Video recording 640 x 480 pixels
- - PictBridge
- - Lithium
Long product name Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black
:
The long product name of Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DSC-V3 7.2 Effective Megapixel Cyber-shot camera, 4x Optical ,19x Smart, 8x Precision Digital Zoom, USB 2.0
More>>>
Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black:
The official description of Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Achieve your photographic best with the 7.2 effective Megapixel Cyber-shot with 4x optical zoom, Carl Zeiss Vario-Sonnar lens and advanced photo features. This Cyber-shot is also Memory Stick and Compact Flash (Type I) compatible.
- 7.2 Effective Megapixel
- Carl Zeiss® Vario-Sonnar® Lens
- 4x Optical Zoom, up to 19x Smart Zoom, 8x Precision Digital Zoom
- Quick Operation (Shutter Time Lag 0.35 sec, Shutter Release Lag 0.009 sec)
- Aperture/Shutter Priority and Manual Exposure Mode
.
Short summary description Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black:
This short summary of the Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DSC-V3, 7,2 MP, 1/1.8", CCD, 4x, 410 g, Black
Long summary description Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black:
This is an auto-generated long summary of Sony DSC-V3 compact camera 1/1.8" 7,2 MP CCD Black based on the first three specs of the first five spec groups.
Sony DSC-V3. Camera type: Compact camera, Megapixel: 7,2 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 7 - 28 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 410 g. Product colour: Black