location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DLC-MC30 3 m Micro USB HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLC-MC30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLCMC30.SYH
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:53:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DLC-MC30 3 m Micro USB HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Micro USB
  • - HDMI
  • - Black
Long product name Sony DLC-MC30 3 m Micro USB HDMI Black :
The long product name of Sony DLC-MC30 3 m Micro USB HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m Mobile High-Definition Link cable to connect your smartphone to your TV
More>>>
Sony DLC-MC30 3 m Micro USB HDMI Black:
The official description of Sony DLC-MC30 3 m Micro USB HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play and share smartphone content on your TV


So easy to get started: Just connect the slim cable to your MHL-enabled TV, then to your smartphone, and you’re ready to go.

Enjoy all your smartphone content: Watch and play your smartphone’s stored videos, photos and music on the big screen, along with your favourite apps.

Charge up your phone as well: Whenever your smartphone is attached to the TV with the cable, it’s being charged up too.

Browse your phone with your remote: You can even control your smartphone and access its content using your TV remote, all from the comfort of your sofa.

Make more of your apps: Using apps like YouTube™, Google Maps, Facebook® and Twitter™ is a more social, fun and useful on the big screen.

Your smartphone entertainment just got bigger: Play your smartphone music through your TV sound system, and share your videos in pristine HD.

Short summary description Sony DLC-MC30 3 m Micro USB HDMI Black:
This short summary of the Sony DLC-MC30 3 m Micro USB HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DLC-MC30, 3 m, Micro USB, HDMI, Gold, Black, Male/Male

Long summary description Sony DLC-MC30 3 m Micro USB HDMI Black:
This is an auto-generated long summary of Sony DLC-MC30 3 m Micro USB HDMI Black based on the first three specs of the first five spec groups.

Sony DLC-MC30. Cable length: 3 m, Connector 1: Micro USB, Connector 2: HDMI. Package width: 75 mm, Package depth: 190 mm, Package height: 45 mm

Features
Connector contacts plating
Gold
Cable length *
3 m
Connector 1 *
Micro USB
Connector 2 *
HDMI
Product colour
Black
Plug and Play
Yes
Features
Connector gender
Male/Male
Packaging data
Package width
75 mm
Package depth
190 mm
Package height
45 mm
Package weight
200 g