location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ALC-F72S lens cap 7,2 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALC-F72S Front lens cap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ALC-F72S
Category:
Small piece of plastic used to cover the lens of a camera to protect it from scratches and dirt.
Lens Caps Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 01:14:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ALC-F72S lens cap 7,2 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Safety clamp(s)
  • - Diameter: 7,2 cm
  • - Black
Long product name Sony ALC-F72S lens cap 7,2 cm Black :
The long product name of Sony ALC-F72S lens cap 7,2 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ALCF72S Lens Cap for 72mm α lens
More>>>
Sony ALC-F72S lens cap 7,2 cm Black:
The official description of Sony ALC-F72S lens cap 7,2 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Keep your lens safe from unwanted dust and scratches using this high-quality 72mm lens cap.
- Protect 72mm lens from dust, scratch and smear when not in use.

Short summary description Sony ALC-F72S lens cap 7,2 cm Black:
This short summary of the Sony ALC-F72S lens cap 7,2 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ALC-F72S, Black, SAL-1650, SAL-85F14Z, SAL-135F28, SAL-24F20Z, 7,2 cm, 19 g

Long summary description Sony ALC-F72S lens cap 7,2 cm Black:
This is an auto-generated long summary of Sony ALC-F72S lens cap 7,2 cm Black based on the first three specs of the first five spec groups.

Sony ALC-F72S. Product colour: Black, Compatibility: SAL-1650, SAL-85F14Z, SAL-135F28, SAL-24F20Z. Diameter: 7,2 cm, Weight: 19 g

Features
Compatibility *
SAL-1650, SAL-85F14Z, SAL-135F28, SAL-24F20Z
Product colour *
Black
Features
Safety clamp(s)
Yes
Weight & dimensions
Weight
19 g
Diameter *
7,2 cm