SHOTS Toys REA134FLE dildo Strap-on dildo Anal sex, Vaginal sex Natural Plastic 230 mm 5,3 cm

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
764
Info modified on:
12 Mar 2024, 11:37:37
Long product name SHOTS Toys REA134FLE dildo Strap-on dildo Anal sex, Vaginal sex Natural Plastic 230 mm 5,3 cm:

60 dB, 2 x AAA, 1200 RPM, PVC, Polypropylene, 9 x 27.2 x 11.2 cm

Short summary description SHOTS Toys REA134FLE dildo Strap-on dildo Anal sex, Vaginal sex Natural Plastic 230 mm 5,3 cm:

SHOTS Toys REA134FLE, Strap-on dildo, Anal sex, Vaginal sex, Natural, Plastic, Natural, Phthalate

Long summary description SHOTS Toys REA134FLE dildo Strap-on dildo Anal sex, Vaginal sex Natural Plastic 230 mm 5,3 cm:

SHOTS Toys REA134FLE. Product type: Strap-on dildo, Proper use: Anal sex, Vaginal sex, Product colour: Natural. Battery type: AAA. Length: 230 mm, Diameter: 5,3 cm, Weight: 350 g. Quantity per pack: 1 pc(s). Package width: 290 mm, Package depth: 100 mm, Package height: 160 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.