SHOKZ logo

SHOKZ OpenMove Headphones Wired & Wireless Ear-hook Calls/Music USB Type-C Bluetooth Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78745
Info modified on:
23 Feb 2024, 15:39:09
Bullet Points SHOKZ OpenMove Headphones Wired & Wireless Ear-hook Calls/Music USB Type-C Bluetooth Pink:
  • - 7th Gen Bone Conduction Technology
  • - Lightweight (29g)Lightweight (29g)
  • - IP55 Water Resistant
  • - 6-Hour Battery Life
Warranty:
2 year
Long product name SHOKZ OpenMove Headphones Wired & Wireless Ear-hook Calls/Music USB Type-C Bluetooth Pink:

Bluetooth 5.1, 20-20000 Hz, IP55, -40dB, Li-Polymer, USB-C, Pink

SHOKZ OpenMove Headphones Wired & Wireless Ear-hook Calls/Music USB Type-C Bluetooth Pink:

OpenMove was created with versatility in mind and designed for everyday use, bringing you the best-in-class bone conduction technology, our signature open-ear design, and comfortable, safe listening at a cost-effective price.

Open-Ear Design
Unlike other headphones that cover your ears, ours leave your ears completely open for total awareness of surroundings for a safe and connected listening experience.

More Value, Less Spending
Inspired by athletes, designed for everyone. OpenMove’s advanced technology comes at a cost-effective price to fit every lifestyle and budget.

Excellent Sound Quality
Powered by patented 7th generation bone conduction and PremiumPitch 2.0™, the unique structure of OpenMove’s earhook compliments the transducer's ability to deliver precise and balanced audio, optimal volume, and rich bass.

Water-Resistant
Rain, snow, sweat and dust are no match for these IP55 rated headphones, designed to embrace any elements you throw their way.

Lightweight & Comfortable
With nothing inside or over your ears, our open-ear, lightweight (29g) design ensures all-day comfort.

Secure Fit
Unlike traditional headphones that move and fall out during use, our titanium band ensures a snug, secure fit.

6 Hours Of Music And Calls
With 6 hours of battery life on a single charge and dual noise-canceling mics, you can enjoy crystal-clear audio and calls wherever, whenever.

Short summary description SHOKZ OpenMove Headphones Wired & Wireless Ear-hook Calls/Music USB Type-C Bluetooth Pink:

SHOKZ OpenMove, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 29 g, Headphones, Pink

Long summary description SHOKZ OpenMove Headphones Wired & Wireless Ear-hook Calls/Music USB Type-C Bluetooth Pink:

SHOKZ OpenMove. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 29 g. Product colour: Pink

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.