Samsung Galaxy A10s SM-A107M, 15,8 cm (6.2"), 2 GB, 32 GB, 13 MP, Android 9.0, Black
Samsung Galaxy A10s SM-A107M. Display diagonal: 15,8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio P22. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 168 g