Samsung logo

Samsung NP-NF210-A01AT netbook Intel Atom® N550 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Ivory

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45961
Info modified on:
01 Dec 2020, 16:27:18
Long product name Samsung NP-NF210-A01AT netbook Intel Atom® N550 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Ivory:

NP-NF210-A01AT, Intel Atom N550 (1.5GHz), 1GB DDR3 RAM, 250GB SATA HDD, 10.1" LCD (1024x600), Intel GMA3150, Fast Ethernet, 802.11 b/g/n, Bluetooth, 1250g, Windows 7 Starter

Samsung NP-NF210-A01AT netbook Intel Atom® N550 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Ivory:

Whether it's at work, sitting in your favourite cafe or just relaxing at home, the NF210 netbook is perfectly equipped and designed to keep you connected, entertained and looking stylish. The new longer lasting battery delivers nearly 10.7 hours of usage, perfect for a busy lifestyle, and when combined with the custom, high-performance Atom N550 Dual Core Processor, you'll enjoy a more mobile web-surfing experience that's faster, and more capable than ever before. Add-in a 10.1” LED anti-reflective display, a new stylish island keyboard and its unique, streamline shape with its sleek ivory finish and you have a netbook that delivers the on-the-go performance and mobility that you need—and doing so with the perfect amount of style and character.
- Battery life based on Battery Mark test that will vary based on usage and configuration.

Unique and stylish streamline design.
The NF210 is perfect for the trend-setter in all of us. Seamless, smooth, streamline design and shape offer optimal balance between technological ergonomics and modern day fashion trends. The durable and trusted design, with sleek ivory colour and In Mold Rolling (IMR) for the outer casing adds a touch of sophistication and elegance to your look. Inside, you’ll find an improved accuracy, error-less island keyboard, for sophistication outside and inside. With so many advancements in look, feel, and design, this netbook is sure to grab a lot of attention.

Experience more with longer battery life and lifespan
The NF210 netbook from Samsung delivers perfect mobility and freedom with its power efficient performance and extensive battery life of up to 10.7 hours —plenty of time to get things accomplished or to be entertained without the added stress of worrying about how much battery life is left.
- Battery life based on Battery Mark test that will vary based on usage and configuration.

Clearer, sharper, brighter
With a sharper and brighter 10.1” LED display, you are able to enjoy brilliant high-definition visuals while surfing the web, watching HD movies in or playing your favourite games on your NF210 netbook. Its anti-reflective display reduces any annoying reflections, allowing you to view the screen as normal—even in direct sunlight. And when you consider that the NF’s LED display reduces power consumption, you’ll save more energy, money.

Fast Start - 3 second start-up
Don’t waste time waiting to boot up – when in an advanced sleep mode, important data and system configurations are saved to your netbook’s hard drive and into PC memory for quick access as well as added data protection in case of sudden power outages; innovative Fast Start brings your computer out of advanced sleep mode and into full-working mode in just 3 seconds of opening the display or pressing the power button.

Immerse yourself in realistic 3D SRS premium sound
With SRS Premium Sound™, you have a wider ‘sweet spot’ that delivers natural and realistic 3D sound for music, movies and games. The NF210 provides enhanced bass, crystal clear dialog and better definition control for maximum clarity at high frequency.

Bring your multimedia together with AllShare™
Easy Content Share software, based on AllShare™ technology, allows you to wirelessly play videos, photos, and music across a full range of DLNA (Digital Living Network Alliance) certified Samsung devices, including cameras and handsets. The technology makes it easy and effortless for you to stream HD content from your netbook on your TV or seamlessly share videos and photos with to and from your phone, without the hassle of connecting cables.

Send it direct with Easy File Share.
Enjoy stress-free file sharing between close-range computers by simply swapping over to the Wi-Fi Ad-hoc mode on your netbook. You can make uploads, conversions, storage and delivery of large rich media files a direct and simple process, without the need of a central access point. The NF210’s Easy File Transfer solutions save you time and make sharing files, movies, music and pictures an absolute pleasure—not a chore.

Powerful System Memory
With DDR3 667MHz memory, the NF210 netbook significantly reduces power consumption and can transfer data at a significantly higher rate than DDR2 for greater picture quality and smoother video playback.

Bluetooth v.3.0 High Speed
Enjoy wireless transfer of media and other data between your electronic devices—audio, video, print data and more, with an upgraded Bluetooth 3.0 High Speed delivering higher data transmission speeds (24 Mbps), 8x faster than Bluetooth 2.1 (3 Mbps) and enhanced power control for extended battery life.

Samsung Recovery Solution
In situations requiring important system information to be restored, the Samsung Recovery Solution automatically creates system restore points on your HDD, and allows your computer to reinstall important system information to these restore points, while improving the overall stability of your netbook.

International Warranty Service
Samsung’s award-winning warranty service provides a fast track collection repair and return service in order to minimises disruption and get you going again as quickly as possible.
- Warranty service availability and response times may vary from country to country and may also be subject to registration requirements in the country of purchase.

Short summary description Samsung NP-NF210-A01AT netbook Intel Atom® N550 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Ivory:

Samsung NP-NF210-A01AT, Intel Atom®, 1,5 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung NP-NF210-A01AT netbook Intel Atom® N550 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Ivory:

Samsung NP-NF210-A01AT. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1,5 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Ivory. Weight: 1,25 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.